EN
  • EN
  • DE

TGA4943

Part No TGA4943
Manufacturer TriQuint Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TriQuint Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840215-TGA4943
Ultra Librarian 3D Model Ultra Librarian TGA4943 CAD Model

Description

The TGA4943 is a high-power amplifier manufactured by TriQuint Semiconductor (now Qorvo), designed for use in various communication and radar applications. It leverages Gallium Nitride (GaN) technology to deliver efficient power amplification across a broad frequency range.

Applications:

  • Radar Systems: Provides high-power amplification in radar transmitters.
  • Communication Systems: Used in base stations and other communication equipment for signal amplification.
  • Electronic Warfare (EW) Systems: Enables high-power jamming and countermeasure capabilities.
  • Test and Measurement Equipment: Employed in signal generators and spectrum analyzers to boost signal strength.
  • Satellite Communication: Amplifies signals for uplink transmission in satellite communication systems.

Features:

  • Gallium Nitride (GaN) Technology: Offers superior power efficiency, higher breakdown voltage, and improved thermal performance.
  • Wide Frequency Range: Operates effectively across a broad spectrum, making it versatile for different applications.
  • High Output Power: Delivers substantial RF power for extended communication range.
  • High Gain: Provides significant signal amplification with minimal distortion.
  • Compact Package: Designed to minimize footprint, facilitating integration into compact systems.

Benefits:

  • Extended Communication Range: High output power ensures reliable communication over longer distances.
  • Increased System Efficiency: GaN technology reduces power consumption and minimizes heat generation.
  • Enhanced Reliability: Robust design and high breakdown voltage ensure stable performance in demanding environments.
  • Smaller System Size: Compact footprint allows for integration into space-constrained applications.
  • Improved Signal Quality: High gain and low distortion contribute to clearer and more reliable signal transmission.

Additional Details:

The TGA4943 amplifier is engineered to meet the stringent requirements of modern high-power RF applications. The amplifier's design facilitates efficient thermal management, a key factor in maintaining long-term reliability. The wide bandwidth capabilities and high linearity ensure performance in complex modulation schemes and multi-carrier applications. In radar systems, it provides the necessary power to improve detection range and resolution. The GaN technology enables the TGA4943 to deliver higher power density than comparable silicon-based devices, contributing to smaller and more efficient overall systems. The amplifier is often biased with a specific voltage level to achieve optimal performance and requires careful matching to the load and source impedances.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $177.8943 $177.8943
2+ $171.9645 $343.9290
3+ $154.1752 $462.5256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess