EN
  • EN
  • DE

TPA3250D2DDWR

Part No TPA3250D2DDWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 70-W Stereo, 130-W peak PurePath Ultra-HD Pad Down Class-D Amplifier | IC POWER AMP CLASS D 44HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 130W x 2 at 4Ohm
Supply Voltage (V) 12V ~ 36V
Features Depop, Short-Circuit Protection
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package 44-HTSSOP
Manufacturer Package 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1271849-TPA3250D2DDWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA3250D2DDWR CAD Model

Description

Overview of Texas Instruments TPA3250D2DDWR

The TPA3250D2DDWR is a high-performance Class-D amplifier from Texas Instruments, designed to deliver premium audio quality with high efficiency and low power consumption. This advanced audio amplifier is suitable for a wide range of applications, including home theater systems, soundbars, active speakers, and professional audio equipment.

Key Features

  • Power Output: The TPA3250D2DDWR is capable of delivering up to 2 x 175 W into 4 Ω loads or 2 x 220 W into 3 Ω loads, providing robust power output for a high-quality audio experience.
  • High Efficiency: With its Class-D operation, the amplifier boasts an efficiency of up to 93%, ensuring minimal heat generation and reducing the need for bulky heat sinks.
  • Advanced Modulation Schemes: It employs advanced modulation techniques that result in low audio distortion and high sound quality.
  • Integrated Feedback: The amplifier features an integrated feedback design that minimizes the number of external components required, simplifying the circuit design and reducing system cost.
  • Multiple Switching Frequencies: The TPA3250D2DDWR supports multiple switching frequencies, including a 400 kHz option, allowing designers to optimize the amplifier for specific applications.

Technical Specifications

  • THD+N: The Total Harmonic Distortion plus Noise is less than 0.03%, ensuring clear and accurate audio reproduction.
  • SNR: A high Signal-to-Noise Ratio of 102 dB typ. provides a clean audio signal with minimal background noise.
  • Load Impedance: The amplifier is stable with various load impedances, compatible with both 4 Ω and 8 Ω speakers, among others.
  • Advanced Protection: It includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring the longevity and reliability of the device.

Package and Applications

The TPA3250D2DDWR comes in a HTSSOP package, which is designed for space-efficient PCB layouts. Its versatility makes it an ideal choice for a range of high-fidelity audio applications, where superior sound quality and reliable performance are paramount.

With its combination of power, efficiency, and audio performance, the TPA3250D2DDWR stands out as a top-tier solution for any audio amplification requirement, reinforcing Texas Instruments' reputation for quality and innovation in the audio industry.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2655 $51.1860
26+ $3.9956 $103.8856
39+ $3.8606 $150.5634
56+ $3.5906 $201.0736
73+ $3.4556 $252.2588
91+ $3.3207 $302.1837
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess