Products specifications Report Issue?

Category Cable Assemblies - USB Cables
Mfr Qualtek
Package Bulk
Configuration A Male to Cable (Round)
Length 3.00' (914.4mm)
Specifications USB 2.0
Transfer Rate 480Mbps
Wire Gauge 28 AWG, 28 AWG
Shielding Shielded
Color Black
Features Data Transfer and Charge
Base Product Number 3021005
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.2000
California Prop 65 Warning Information
Win Source Part Number 1338544-3021005-03
Ultra Librarian 3D Model Ultra Librarian 3021005-03 CAD Model

Description

The Qualtek 1338544-3021005-03 is a USB cable assembly designed for use in electronic devices.

  • Category: Cable Assemblies - USB Cables
  • Color: Black
  • Features: Data Transfer and Charge
  • Length: 3.00' (914.4mm)
  • Shielded: Yes
  • Transfer Rate: 480Mbps
  • USB Standard: USB 2.0
  • Base Product Number: 3021005
  • Standard Package: 50
  • Description: This product is a must-have for anyone looking to transfer data and charge their electronic devices using a USB cable assembly.

You May Also Be Interested in

Samtec Inc.
Need more? Email Us
ECAD model for SCRUS-17-G-00.25-AMS-BC
Samtec Inc.
Need more? Email Us
ECAD model for SCRUS-17-G-00.25-AMS-MB
HARTING
CABLE A PLUG TO A PLUG 16.4'
Need more? Email Us
ECAD model for 39509030051
Amphenol
CBL USB2.0 A RCPT-OPEN W/COUPL
Need more? Email Us
ECAD model for USBFTV2PEMSA2N10OPEN
WAGO Corporation
USB A-B CABLE; 3 M
Need more? Email Us
ECAD model for 758-879/000-101
Samtec Inc.
CBL USB2.0 A PLUG TO A PLG 6.56'
Need more? Email Us
ECAD model for RCU-G-02.00-AMS-AM
Amphenol
CBL A PLUG TO OPEN W/COUPL 3.28' / USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Cable, Round (Circular Coupling) 3.28' (1.00m) Shielded
Need more? Email Us
ECAD model for USB3FTV6A10GOPEN
Tripp Lite
CABLE A RCPT TO A RCPT 1'
Need more? Email Us
ECAD model for U325-001-KPA-BK
Tripp Lite
CBL USB2.0 A PLUG TO B PLUG 10'
Need more? Email Us
ECAD model for U022-010-COIL

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention