EN
  • EN
  • DE

BQ24172RGYR-S

Part No BQ24172RGYR-S
Manufacturer Texas Instruments
Catalog Battery Chargers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 3
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 4A
Battery Pack Voltage 13.5V (Max)
Voltage - Supply (Max) 17V
Interface USB
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5.5x3.5)
Ultra Librarian 3D Model Ultra Librarian BQ24172RGYR-S CAD Model

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $0.6486
Assmann WSW Components
UNIVERSAL LAPTOP CAR CHARGER
Need more? Email Us
Analog Devices Inc.
IC BATT CHG LI-ION 1CELL 12LQFN
Lowest to $13.9646
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 27.2V 8A
Need more? Email Us
Bel Power Solutions
BATT CHARGER ENCLOSED 27.3V 4.2A
Need more? Email Us
Bel Power Solutions
POWER SUPPLY 125W 24V DIN RAIL / AC/DC Power Supply Single-OUT 24.7V 5A 124W 14-Pin
Need more? Email Us
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 13.6V 7.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 13.6V 7.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 54.4V 2.21A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess