Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Racks
Mfr Tripp Lite
Series SmartRack®
Package Box
Type Cabinet Rack
Style Enclosed, Bottom, Front, Sides, Top
Number of Units 33U
Dimensions - Panel -
Dimensions - Overall 42.130" L x 23.620" W x 62.780" H (1070.10mm x 599.95mm x 1594.61mm)
Door Steel
Features -
Mounting Rails Two Pair
Ventilation Non-Vented
Material Metal, Steel
Color Black
Weight -
Moisture Sensitivity Level (MSL) Not Applicable
Standard Package 1 pcs
Win Source Part Number 1383532-SR33UBAC
Ultra Librarian 3D Model Ultra Librarian SR33UBAC CAD Model

Description

The 1383532-SR33UBAC is a SmartRack™ cabinet rack manufactured by Tripp Lite.

  • Description: Rack for storing and organizing electronic equipment
  • Type: Enclosed
  • Material: Metal and Steel
  • Dimensions: 42.130" L x 23.620" W x 62.780" H (1070.10mm x 599.95mm x 1594.61mm)
  • Features: Two pairs of mounting rails and a steel door
  • Ventilation: Non-Vented
  • Series: SmartRack™
  • Category: Racks
  • Package: Box

You May Also Be Interested in

Hammond Manufacturing
MODULAR SINGLE DOOR ENCL / Type 12 Mild Steel Modular Freestanding Enclosure
Need more? Email Us
ECAD model for HME1688
Hammond Manufacturing
RACK ALUM 8X8.5X1.75 BLK / Metal, Aluminum Table Top Rack Cabinet Enclosed, Bottom, Front, Sides, Top 8.000" L x 8.500" W x 1.750" H (203.20mm x 215.90mm x 44.45mm) Black
Need more? Email Us
ECAD model for RMCV9018BK1
Hammond Manufacturing
MODULAR DBL DOOR ENCL / Metal, Steel Equipment Cabinet Enclosed, Bottom, Top 19.685" L x 62.992" W x 78.740" H (500.00mm x 1600.00mm x 2000.00mm) Gray
Need more? Email Us
ECAD model for HMET20165
Hammond Manufacturing
RACK STEEL 17.5X21X24.75 BLK / Metal, Steel Table Top Rack Cabinet Enclosed, Bottom, Sides, Top 17.500" L x 21.000" W x 24.750" H (444.50mm x 533.40mm x 628.65mm) Black
Need more? Email Us
ECAD model for RCHS1902217BK1
Bud Industries
SERVER RACK METAL 83.95X28.19" / Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 35.430" L x 23.620" W x 83.950" H (899.92mm x 599.95mm x 2132.33mm) Black
Need more? Email Us
ECAD model for SRP-8137
Bud Industries
CAB 12.25" PS 14.31X21.06X 15.5" / Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500" L x 21.060" W x 14.310" H (393.70mm x 534.92mm x 363.47mm) Black
Need more? Email Us
ECAD model for EC-9905-BT
Hammond Manufacturing
N4X 3-PT FREESTANDING ENCL / Hn4 Series Stainless Steel Freestanding Enclosures - Nema 4X
Need more? Email Us
ECAD model for HN4FS603624SS
Schroff
BACKPLANE 6U 21 CHAN VME J1/J2
Need more? Email Us
ECAD model for 23001551
Bud Industries
ADD-A-RACK ECONOMIZER VENTED / Metal, Steel Add-A-Rack Cabinet Enclosed, Back 25.500" L x 22.000" W x 66.562" H (647.70mm x 558.80mm x 1690.68mm) Black
Need more? Email Us
ECAD model for ER-16664-BT

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention