EN
  • EN
  • DE

SRP-8137

Part No SRP-8137
Manufacturer Bud Industries
Catalog Racks
Description SERVER RACK METAL 83.95X28.19" / Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 35.430" L x 23.620" W x 83.950" H (899.92mm x 599.95mm x 2132.33mm) Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Racks
Mfr Bud Industries
Series Server Rack Professional
Package Bulk
Type Cabinet Rack
Style Enclosed, Bottom, Front, Sides, Top
Number of Units 45U
Dimensions - Panel 28.190" L x 17.720" W x 78.750" H (716.03mm x 450.09mm x 2000.25mm)
Dimensions - Overall 35.430" L x 23.620" W x 83.950" H (899.92mm x 599.95mm x 2132.33mm)
Door Glass (Front), Steel (Rear)
Features Cable Entry Systems, Removable Sides
Mounting Rails Two Pair
Ventilation Front, Sides, Top
Material Metal, Steel
Color Black
Shipping Info Drop shipped from the Manufacturer's Warehouse
Weight 378 lbs (171.5 kg)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7310.29.0065
Standard Package 1
Win Source Part Number 995798-SRP-8137
Ultra Librarian 3D Model Ultra Librarian SRP-8137 CAD Model

Description

The SRP-8137 is a server rack professional cabinet rack from Bud Industries.

  • Style: Enclosed, Bottom, Front, Sides, and Top
  • Material: Metal and Steel
  • Panel Dimension: 28.190" L x 17.720" W x 78.750" H (716.03mm x 450.09mm x 2000.25mm)
  • Overall Dimension: 35.430" L x 23.620" W x 83.950" H (899.92mm x 599.95mm x 2132.33mm)
  • Features: Cable Entry Systems, Removable Sides, Ventilation (Front, Sides, and Top)
  • Doors: Glass Front Door, Steel Rear Door
  • Mounting Rails: Two Pairs
  • Packaging: Bulk
  • Weight: 378 lbs (171.5 kg)

You May Also Be Interested in

Hammond Manufacturing
RACK STEEL 13X21X10.75 BE/GY
Need more? Email Us
Hammond Manufacturing
RACK STEEL 10X30X30 GRY / Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 10.000" L x 30.000" W x 30.000" H (254.00mm x 762.00mm x 762.00mm) Gray
Need more? Email Us
New Age Enclosures
BOX ABS BLACK 3.6\
Need more? Email Us
Hammond Manufacturing
MODULAR DBL DOOR FLANGE DISC / Metal, Steel Equipment Cabinet Enclosed, Bottom, Top 19.685" L x 62.992" W x 78.937" H (500.00mm x 1600.00mm x 2005.00mm) Gray
Need more? Email Us
Famatel USA
IP55 ABS Junction Box 7 Cones
Need more? Email Us
Hammond Manufacturing
RACK ALUM 8X8.5X1.75 BLK
Need more? Email Us
Panduit Corp
800MM X 42RU X 1070MM DEEP NET-A
Need more? Email Us
Hammond Manufacturing
MODULAR FLANGE DISC ENCL
Need more? Email Us
Hammond Manufacturing
MODULAR FLANGE DISC ENCL / Light Gray Steel Type 12 Modular Freestanding Disconnect Enclosure
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess