EN
  • EN
  • DE

INTERNET350U

Part No INTERNET350U
Manufacturer Tripp Lite
Catalog Uninterruptible Power Supply (UPS) Systems
Description UPS 350VA 180W 120V 6OUT W/RJ11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Standby (No Regulation)
Applications Desktop, Home Theater
Form Desktop
Power - Rated 350VA / 180W
AC Outlets 6 (3 UPS, 3 Surge Only)
Backup Time - Max Load 3 minutes
Media Lines Protected RJ11
Voltage - Output 120V
Input Connector NEMA 5-15P
Output Connector NEMA 5-15R
Cord Length 6' (1.83m)
Size / Dimension 6.339" L x 8.031" W (161.00mm x 204.00mm)
Height 2.953\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544859-INTERNET350U
Ultra Librarian 3D Model Ultra Librarian INTERNET350U CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
UPS 120/230VAC DIN RAIL
Need more? Email Us
Tripp Lite
UPS 1500VA 940W 8OUT RACK MOUNT
Need more? Email Us
Tripp Lite
UPS 1500VA 8OUT LCD DISP USB
Need more? Email Us
Tripp Lite
UPS SMART ONLINE RACKMOUNT
Need more? Email Us
Tripp Lite
UPS SMART ONLINE RACKMOUNT
Need more? Email Us
Tripp Lite
BATT BACKUP 2.2KVA 120V RACK MNT
Need more? Email Us
Tripp Lite
UPS 600W 6OUT RACKMNT W/SOFTWARE
Need more? Email Us
Altech corporation
UPS 24VDC 20A DIN RAIL
Need more? Email Us
Tripp Lite
UPS INTERNATIONAL SMART TOWER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess