EN
  • EN
  • DE

ALI5514-C3547GG

Part No ALI5514-C3547GG
Manufacturer Trademark Fine Art
Catalog Custom Parts (0 - A)
Description Elizabeth Caldwell 'Truly Blessed' Canvas Art, 35x47
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1137563-ALI5514-C3547GG
Categories Custom Parts
Manufacturer Trademark Fine Art
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALI5514-C3547GG CAD Model

Description

The ALI5514-C3547GG is an art piece from Trademark Fine Art, designed to add visual interest to any space. Details beyond the identifier are limited. However, Trademark Fine Art is known for its diverse collection of artwork, ranging from photography to paintings, and offering various printing and framing options.

Applications:

  • Residential Decor: Ideal for decorating living rooms, bedrooms, kitchens, and other living spaces.
  • Commercial Spaces: Suitable for offices, lobbies, waiting rooms, and retail environments.
  • Hospitality Industry: Used in hotels, restaurants, and cafes to enhance ambiance.
  • Art Galleries: Can be displayed in art galleries to showcase artistic talent.
  • Interior Design Projects: Incorporated into interior design plans to complement the overall aesthetic.

Features:

  • High-Resolution Printing: Ensures clear and detailed imagery.
  • Variety of Sizes: Available in multiple sizes to fit different wall spaces.
  • Different Framing Options: Offers a range of framing styles, including canvas wraps, wood frames, and metal frames.
  • Durable Construction: Made with high-quality materials to ensure longevity.
  • Ready to Hang: Often comes with pre-installed hanging hardware for easy installation.

Benefits:

  • Enhances Visual Appeal: Adds color, texture, and interest to any room.
  • Reflects Personal Style: Allows individuals to showcase their unique taste and preferences.
  • Creates a Focal Point: Draws attention and becomes a central element of the decor.
  • Improves Mood: Art can have a positive impact on mood and well-being.
  • Adds Value to Property: Well-chosen artwork can increase the value of a home or business.

Without more specifics, it is reasonable to expect ALI5514-C3547GG shares attributes common across Trademark Fine Art pieces. This includes vibrant prints, attention to detail, and robust construction suited for a variety of environments.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Matsuo
Need more? Email Us
Molex, LLC
Need more? Email Us
Linear Technology
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess