Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Manufacturer Traco Power
Packaging Box
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1 15V
Current - Output (Max) 267mA
Power (Watts) 4 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -25°C ~ 60°C (With Derating)
Efficiency 74%
Mounting Through Hole
Case / Package 7-DIP Module
Size / Dimension 1.44" L x 1.06" W x 0.67" H (36.5mm x 27.0mm x 17.1mm)
Approval Agency CE, cURus
Line Regulation 0.3%
Load Regulation ±0.5%
Base Product Number TMLM 04
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Part Number 1951-1286
Standard Package 10
Win Source Part Number 1336123-TMLM 04115
Ultra Librarian 3D Model Ultra Librarian TMLM 04115 CAD Model

Description

The TMLM 04115 is an enclosed AC-DC converter from Traco Power.

  • Power Rating: 4W
  • Input: Universal input feature
  • Input Voltage Range: 90 ~ 264 VAC and 120 ~ 370 VDC
  • Outputs: One
  • Maximum Current Output: 267mA
  • Output Voltage: 15V
  • Efficiency: 74%
  • Package: 7-DIP module package
  • Application: ITE (Commercial) applications
  • Operating Temperature Range: Between -25°C to 60°C (With Derating)

You May Also Be Interested in

Traco Power
AC/DC CONVERTER 24V 7W / Enclosed AC DC Converters 1 Output 24V 292mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
ECAD model for TMG 07124
TDK-Lambda Americas Inc.
Single output 5W ~ 15W AC-DC on-board type power supply | PWR SUP +/-12V 10W +/-0.45A
Need more? Email Us
ECAD model for KWD10-1212
Traco Power
AC/DC CONVERTER 12V 50W / Enclosed AC DC Converters 1 Output 12V 4.167A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
ECAD model for TMG 50112
Traco Power
AC/DC CONVERTER 15V 10W / Enclosed AC DC Converters 1 Output 15V 660mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
ECAD model for TMPS 10-115
Traco Power
AC/DC CONVERTER 3.3V 4W / Enclosed AC DC Converters 1 Output 3.3V 1.2A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
ECAD model for TMLM 04103
Traco Power
AC/DC CONVERTER 24V 50W / Enclosed AC DC Converters 1 Output 24V 2.083A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
ECAD model for TMG 50124
Traco Power
AC/DC CONVERTER 15V 4W / Enclosed AC DC Converters 1 Output 15V 267mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $29.0545
ECAD model for TMLM 04115
Mean Well Enterprises Co., Ltd.
55W Single Output with Battery Charger (USP Function) | AC/DC CNVRTR 27.6V 5V 26.5V 55W
Need more? Email Us
ECAD model for ADD-55B
Traco Power
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 833mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
ECAD model for TMLM 10112

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0545 $58.1090
5+ $23.8396 $119.1980
7+ $23.0946 $161.6622
9+ $22.3496 $201.1464
12+ $21.6046 $259.2552
16+ $19.3697 $309.9152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention