EN
  • EN
  • DE

TES2N4812

Part No TES2N4812
Manufacturer TRACO Electronic AG
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TRACO Electronic AG
Win Source Part Number 1266764-TES2N4812
Manufacturer Homepage www.tracopower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TES2N4812 CAD Model

Description

The TES 2N4812 is a 2-Watt isolated DC-DC converter module manufactured by TRACO Electronic AG. It's designed to provide a regulated output voltage from an unregulated input voltage, while also providing galvanic isolation between the input and output. This isolation is crucial for safety and preventing ground loops in sensitive electronic circuits.

Applications

  • Industrial automation equipment
  • Medical devices
  • Test and measurement instrumentation
  • Isolated power supplies for microcontrollers and sensors
  • Distributed power systems

Features

  • 2 Watt output power: Delivers sufficient power for various applications.
  • Isolated output: Provides galvanic isolation between input and output.
  • Wide input voltage range: Offers flexibility in power supply design.
  • Regulated output voltage: Ensures a stable and precise output voltage.
  • Short-circuit protection: Protects the converter and connected devices from damage.
  • Overload protection: Prevents the converter from being overloaded.

Benefits

  • Enhanced safety: Galvanic isolation protects against electrical shock and ground loops.
  • Improved system performance: Regulated output voltage ensures stable operation of connected devices.
  • Simplified system design: Wide input voltage range offers design flexibility.
  • Reliable operation: Built-in protection features prevent damage and ensure long-term stability.
  • Compact solution: Small module size allows for integration into space-constrained applications.

Additional Details

The TES 2N4812 DC-DC converter module is a compact and efficient solution for providing isolated power in various electronic systems. The galvanic isolation between the input and output is achieved through a transformer, which electrically isolates the input and output circuits. This isolation is essential for safety in medical devices and industrial equipment. The converter provides a regulated output voltage, which ensures that connected devices receive a stable and precise power supply, regardless of variations in the input voltage. The wide input voltage range allows for flexibility in power supply design.

The TES 2N4812 also features built-in protection circuits, including short-circuit protection and overload protection, which prevent damage to the converter and connected devices. The compact module size allows for integration into space-constrained applications. The datasheet provides detailed information on its electrical characteristics, isolation voltage, and environmental specifications. It is a reliable and versatile solution for providing isolated and regulated power.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess