EN
  • EN
  • DE
  • IT

TEN40-4811WI

Part No TEN40-4811WI
Manufacturer TRACO Electronic AG
Catalog Electronic Wholesale
Description DC/DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TRACO Electronic AG
Win Source Part Number 1266743-TEN40-4811WI
Manufacturer Homepage www.tracopower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEN40-4811WI CAD Model

Description

The TEN40-4811WI is a high-performance 40 Watt DC/DC converter module manufactured by TRACO Power. This module is designed for a wide range of input voltages and provides a single, tightly regulated output voltage. The TEN40-4811WI is particularly suitable for demanding applications in industrial, transportation, and telecommunications equipment where reliable power conversion is critical.

Applications:

  • Industrial Automation: Powering sensors, controllers, and communication interfaces in industrial environments.
  • Transportation: Supplying power to onboard systems in trains, buses, and other vehicles.
  • Telecommunications: Providing power for network equipment, base stations, and remote communication devices.
  • Medical Equipment: Use in portable medical devices and diagnostic equipment requiring stable power.
  • Harsh Environment Applications: Designed to operate reliably in extreme temperature and vibration conditions.

Features:

  • Wide 4:1 Input Voltage Range: Accepts input voltages from 18 to 75 VDC, making it suitable for various battery and power systems.
  • High Efficiency: Achieves efficiencies up to 90%, reducing heat dissipation and energy consumption.
  • Operating Temperature Range: Operates from -40°C to +85°C with derating.
  • Isolation Voltage: 2250 VDC input/output isolation.
  • Remote On/Off Control: Allows for external control of the converter's operation.
  • Output Voltage Trimming: Provides a means to adjust the output voltage to meet specific application requirements.
  • Overvoltage Protection: Protects the load from damage due to excessive output voltage.
  • Overcurrent Protection: Prevents the converter from being damaged by excessive output current.
  • Short Circuit Protection: Automatically shuts down the converter in the event of a short circuit.

Benefits:

  • Reliable Power Conversion: Ensures stable and consistent power delivery to critical systems.
  • Versatile Application: Suitable for a broad range of applications due to its wide input voltage range and robust design.
  • Energy Efficient: Reduces energy consumption and lowers operating costs.
  • Compact Size: Saves valuable space in space-constrained applications.
  • Easy Integration: Simplifies system design and reduces time-to-market.
  • Enhanced System Reliability: Protection features ensure longevity and reliable operation.

Additional Details:

The TEN40-4811WI is designed to meet relevant industry standards for safety and EMC. It features a robust design with high-quality components to ensure long-term reliability. The module is available in a compact, encapsulated package for easy mounting and integration. The specific output voltage is 12VDC with a maximum output current of 3.33A, providing a total output power of 40W. It is also equipped with under-voltage lockout, over-temperature protection, and continuous short circuit protection. The module's high efficiency helps to minimize heat generation, allowing it to operate in environments with limited airflow.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess