EN
  • EN
  • DE

TPD4141AK

Part No TPD4141AK
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 376053-TPD4141AK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD4141AK CAD Model

Description

The TPD4141AK is a high-side switch IC manufactured by Toshiba Semiconductor and Storage. It is designed for power management applications requiring efficient power distribution and overcurrent protection. This device integrates a power MOSFET and control circuitry into a single package, minimizing the need for external components and simplifying circuit design. It provides robust protection features, ensuring the safety and reliability of connected loads.

Applications:

  • Power distribution in industrial equipment: Used to control power supply to different sections within an industrial machine.
  • High-side switch for automotive applications: Controls power to various automotive components, such as lights, motors, and solenoids.
  • Overcurrent protection for USB ports: Protects USB ports from damage due to excessive current draw.
  • Power management in telecommunications equipment: Regulates power distribution in telecommunications systems, ensuring stable and reliable operation.
  • General purpose high-side switching: Can be used in a wide range of applications requiring a high-side switch with overcurrent protection.

Features:

  • Integrated Power MOSFET: Reduces external component count and simplifies design.
  • Overcurrent Protection: Protects the load and the IC from excessive current.
  • Thermal Shutdown: Prevents damage from overheating.
  • Undervoltage Lockout: Ensures proper operation during voltage dips.
  • Diagnostic Output: Provides feedback on the status of the switch and any fault conditions.
  • Active Clamp: Provides protection from inductive voltage spikes.
  • Low On-Resistance: Minimizes power loss and improves efficiency.

Benefits:

  • Enhanced System Reliability: Robust protection features ensure reliable operation in harsh environments.
  • Simplified Design: Integrated components reduce the need for external circuitry.
  • Improved Efficiency: Low on-resistance minimizes power dissipation.
  • Reduced Board Space: Compact package size saves valuable PCB area.
  • Cost-Effective Solution: Integration reduces overall system cost.
  • Protection against overload: Prevents damage to the system and connected devices.

Additional Details:

The TPD4141AK typically operates with an input voltage range of 4.5V to 36V. The overcurrent protection threshold and other parameters can be configured using external resistors. It comes in a compact surface-mount package, suitable for automated assembly processes. The device's diagnostic output allows for easy monitoring of the switch's status and fault conditions, enhancing system maintainability. Careful consideration should be given to thermal management, especially in high-current applications, to ensure optimal performance and reliability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
Lowest to $5.6324
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess