The TAJE226K050RNJ is a surface mount solid tantalum capacitor from AVX Corporation's TAJ series. This capacitor is designed for general purpose applications where stable and reliable performance is required.
Applications:
- Power supply decoupling
- Filtering in signal circuits
- Bulk capacitance in DC-DC converters
- General industrial and commercial electronics
- Mobile devices and telecommunications equipment
Features:
- Surface Mount Device (SMD)
- Solid Tantalum construction
- Molded Case
- RoHS compliant
- High volumetric efficiency
- Stable electrical parameters
Benefits:
- Provides reliable performance in demanding applications.
- Space-saving design due to SMD construction.
- Environmentally friendly due to RoHS compliance.
- Long operational life due to solid tantalum construction.
- Reduces noise and ripple in power supplies.
- Improves signal integrity in signal circuits.
Specifications:
The TAJE226K050RNJ features a capacitance of 22µF with a tolerance of ±10%. The rated voltage is 50V DC. The operating temperature range is typically from -55°C to +125°C. The case size is an E case. It exhibits low ESR (Equivalent Series Resistance), which contributes to its effectiveness in decoupling and filtering applications. Termination finish is matte tin. Detailed datasheets provide comprehensive information on ESR, ripple current ratings, and impedance characteristics at various frequencies. Designed for automated assembly techniques.