EN
  • EN
  • DE

TPCA8059-HL1Q

Part No TPCA8059-HL1Q
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1526+
Reference case SOP8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712680-TPCA8059-HL1Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCA8059-HL1Q CAD Model

Description

The TPCA8059-HL1Q is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for automotive applications requiring high efficiency and reliability. It leverages Toshiba's advanced process technology to deliver exceptional performance and robust operation in demanding automotive environments. The TPCA8059-HL1Q is part of Toshiba's extensive lineup of automotive-grade power semiconductors.

Applications

  • Automotive Motor Control: Used in automotive motor control systems such as electric power steering (EPS) and electronic stability control (ESC).
  • Automotive Lighting: Employed in automotive lighting applications, including headlights, taillights, and daytime running lights (DRLs).
  • Automotive DC-DC Converters: Integrated into automotive DC-DC converters for voltage regulation and power conversion.
  • Automotive Body Control Modules (BCMs): Utilized in BCMs for controlling various automotive functions.
  • Automotive Fuel Injection Systems: Used in fuel injection systems for precise control of fuel delivery.

Features

  • Automotive Grade: Qualified for automotive applications, meeting stringent reliability standards.
  • Low On-Resistance: Low RDS(on) to minimize power loss and improve efficiency.
  • High Avalanche Capability: Robust avalanche energy capability for added reliability.
  • Fast Switching Speed: Designed for high-speed switching operations.
  • AEC-Q101 Qualified: Meets the Automotive Electronics Council (AEC) Q101 standard for automotive-grade components.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Enhanced Reliability: Avalanche capability provides added protection against voltage spikes.
  • Optimized Thermal Performance: Designed for efficient heat dissipation in demanding automotive environments.
  • Robust Operation: AEC-Q101 qualification ensures reliable operation in automotive applications.
  • Simplified System Design: Enables smaller and more compact automotive electronic designs.

Additional Details

The TPCA8059-HL1Q MOSFET features a gate threshold voltage (VGS(th)) tailored for automotive control systems. It is available in a surface-mount package optimized for efficient heat transfer to the PCB. The device is designed to operate over a wide temperature range, ensuring stable performance in extreme automotive conditions. It is built with trench-gate structure technology for improved switching performance and lower on-resistance. The device is specifically designed to minimize switching losses and improve overall system efficiency in automotive applications. The gate charge (Qg) is optimized to reduce switching losses and improve efficiency in high-frequency applications commonly found in automotive systems. It also offers protection against electrostatic discharge (ESD), ensuring its reliability in automotive assembly processes.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess