EN
  • EN
  • DE

TPC8217-H

Part No TPC8217-H
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219824-TPC8217-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8217-H CAD Model

Description

The TPC8217-H is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. This MOSFET is particularly suited for use in DC-DC converters, power management circuits, and load switching.

Applications:

  • DC-DC converters
  • Power management circuits in portable devices
  • Load switching applications
  • Motor control circuits
  • LED lighting drivers

Features:

  • Low Drain-Source On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, allowing for higher frequency operation.
  • Low Gate Charge (Qg): Reduces the drive power requirements.
  • Small Surface Mount Package: Allows for high-density mounting and space saving.
  • N-Channel MOSFET: Offers efficient current handling capabilities.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching speeds contribute to higher overall efficiency in power conversion applications.
  • Reduced Power Dissipation: Lower RDS(on) minimizes heat generation, allowing for better thermal management.
  • Compact Design: Small package size enables the design of smaller and more compact electronic devices.
  • Simplified Drive Circuitry: Low gate charge simplifies the design of the gate drive circuit.
  • Enhanced Reliability: Designed for reliable operation in demanding power applications.

Additional Details:

The TPC8217-H typically comes in a small surface-mount package, such as a SOP-8. Its key electrical parameters include a low gate threshold voltage, making it compatible with low-voltage logic circuits. The device is RoHS compliant, ensuring environmental friendliness. The absolute maximum ratings should be carefully observed to prevent device failure. The gate-source voltage, drain current, and power dissipation are critical parameters to consider during the design process.

Further technical specifications can be found in the official Toshiba datasheet. This includes detailed graphs on parameters like drain-source on-resistance vs. gate-source voltage, transfer characteristics, and capacitance characteristics. Understanding these parameters is crucial for optimizing the performance of the TPC8217-H in specific applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $5.4135
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Infineon Technologies
Generation V Technology | MOSFET 2P-CH 20V 4.3A 8-SOIC
Lowest to $16.1530
Diodes Incorporated
DUAL N-CHANNEL ENHANCEMENT MODE MOSFET | MOSFET 2N-CH 60V 0.23A SOT-363
Lowest to $0.0393
Infineon Technologies
Trench Technology | MOSFET 2N-CH 20V 5.4A MICRO8
Lowest to $3.4926
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess