The TPC8109(T2LSONY is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed switching applications, particularly in load switching and power management circuits.
Applications
- Load switching
- Power management
- DC-DC converters
- Motor control
- Power supplies
- Battery management systems
Features
- P-channel MOSFET
- Low on-resistance (RDS(on))
- High-speed switching
- Low gate charge
- Small surface mount package (SON-8)
- -30V Drain-Source Voltage (VDS)
- -4.0A Continuous Drain Current (ID)
Benefits
- Efficient Switching: Low on-resistance minimizes power loss during switching, improving efficiency.
- Fast Switching Speed: Enables high-frequency operation in switching applications.
- Compact Size: The small SON-8 package saves board space.
- Simplified Drive Circuitry: P-channel MOSFETs are typically easier to drive than N-channel MOSFETs in certain configurations.
- Reliable Performance: Toshiba's reputation ensures reliability and consistent performance.
Additional Details
The TPC8109(T2LSONY features a low gate charge, which reduces the power required to drive the MOSFET and improves switching speed. Its low on-resistance minimizes conduction losses, making it suitable for applications where efficiency is critical. The device is designed for surface mounting, allowing for automated assembly. The maximum gate-source voltage (VGS) is ±20V. The power dissipation (PD) depends on the operating conditions and heatsinking. The operating temperature range is typically -55°C to +150°C. The part number includes specific packaging and marking information. The on-resistance is typically specified at a gate-source voltage of -4.5V. The SON-8 package offers good thermal performance.