EN
  • EN
  • DE

TPC8005-H

Part No TPC8005-H
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Silicon N Channel MOS Type (High Speed U-MOS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375497-TPC8005-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8005-H CAD Model

Description

The TPC8005-H is an N-channel MOS field-effect transistor (MOSFET) manufactured by Toshiba Semiconductor and Storage. This device is designed for efficient power management applications and features low on-resistance and fast switching speeds. The '-H' suffix indicates that it is a halogen-free product, making it compliant with environmental regulations.

Applications

  • DC-DC converters
  • Load switching
  • Motor control
  • Power supplies
  • Battery management systems

Features

  • Low drain-source on-resistance (RDS(ON))
  • High-speed switching
  • Halogen-free
  • Surface mount package
  • Logic level drive compatibility

Benefits

  • Improved power efficiency
  • Reduced power dissipation
  • Environmentally friendly
  • Compact design
  • Simplified gate drive circuitry

Detailed Specs

The TPC8005-H boasts a low RDS(ON) to minimize conduction losses and enhance power efficiency. Typically, the RDS(ON) value is around 12 mΩ at a gate-source voltage (VGS) of 10V. The device is rated for a continuous drain current (ID) of approximately 13A, making it well-suited for moderate to high power applications. The gate threshold voltage (Vth) is designed to be logic-level compatible, simplifying the gate drive requirements and enabling direct interfacing with microcontrollers and other digital logic devices. The maximum drain-source voltage (VDS) is 30V. The fast switching speed minimizes switching losses, further enhancing efficiency, particularly in high-frequency applications. The TPC8005-H is packaged in a surface mount format, facilitating compact design and automated assembly. Its halogen-free construction ensures compliance with environmental regulations. This MOSFET is an excellent choice for power management applications that require a combination of efficiency, compact size, and environmental compliance. It is commonly used in portable devices, power supplies, and other applications where these factors are critical. The low on-resistance and fast switching speed contribute to reduced power consumption and improved overall system performance, making it a reliable and environmentally responsible option for power control circuits.

You May Also Be Interested in

NVIDIA
Lowest to $6.5292
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
Pulse
Need more? Email Us
Lite-On Inc.
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Pulse
Lowest to $1.6817
Mini-Circuits
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6070 $60.7000
235+ $0.4980 $117.0300
360+ $0.4826 $173.7360
495+ $0.4670 $231.1650
640+ $0.4514 $288.8960
860+ $0.4047 $348.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess