EN
  • EN
  • DE

TORX177PL

Part No TORX177PL
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description FIBER OPTIC RECEIVING MODULE FOR DIGITAL AUDIO INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1271650-TORX177PL
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TORX177PL CAD Model

Description

The TORX177PL is a plastic fiber optic receiver module manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed data transmission using plastic optical fiber (POF). This module integrates a photodiode, amplifier, and waveform shaping circuit to convert optical signals into electrical signals suitable for digital communication.

Applications

  • Digital audio equipment: CD players, DVD players, MiniDisc players, and digital audio workstations.
  • Industrial control networks: Connecting sensors, actuators, and controllers in noisy environments.
  • Automotive networks: In-car entertainment systems and data communication.
  • Medical equipment: Providing galvanic isolation for patient safety.
  • Gaming consoles: Audio output and data communication.

Features

  • High-speed data transmission: Supports data rates up to several Mbps.
  • TTL compatible output: Easily interfaces with standard digital logic circuits.
  • Low power consumption: Minimizes energy usage in battery-powered devices.
  • Excellent noise immunity: Fiber optic transmission is immune to electromagnetic interference (EMI).
  • RoHS compliant: Adheres to environmental regulations.
  • Compact package: Allows for easy integration into various systems.

Benefits

  • Improved audio quality: Provides a clean and distortion-free audio signal transmission.
  • Enhanced system reliability: Fiber optic communication is less susceptible to noise and interference, resulting in more reliable data transmission.
  • Galvanic isolation: Isolates different parts of the system, preventing ground loops and improving safety.
  • Long-distance communication: Supports data transmission over longer distances compared to copper wires.
  • Simplified system design: The integrated module simplifies circuit design and reduces component count.

Additional Details

The TORX177PL typically operates at a wavelength of 650 nm. The supply voltage is typically 5V. The module is designed for use with standard plastic optical fiber cables. The operating temperature range is usually -20°C to +70°C. It is commonly used with a corresponding transmitter module, such as the TOTX177PL, to form a complete fiber optic communication link.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess