EN
  • EN
  • DE

SLB9672VU20FW1521XTMA1

Part No SLB9672VU20FW1521XTMA1
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Description Infineons Trusted Platform Module (TPM), -20.0 C 85.0 C, VQFN-32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989821-SLB9672VU20FW1521XTMA1
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLB9672VU20FW1521XTMA1 CAD Model

Description

The SLB9672VU20FW1521XTMA1 is a Trusted Platform Module (TPM) 2.0 security chip manufactured by Infineon Technologies. It's designed to provide hardware-based security functions for various computing platforms, enhancing system integrity and data protection.

Applications

  • Personal computers (desktops, laptops)
  • Servers
  • Embedded systems
  • Network devices (routers, switches)
  • Industrial control systems

Features

  • TPM 2.0 compliant: Meets the latest Trusted Platform Module specification.
  • Hardware-based key storage: Securely stores cryptographic keys and certificates.
  • Cryptographic functions: Provides hardware acceleration for various cryptographic algorithms.
  • Secure boot: Verifies the integrity of the boot process to prevent malware attacks.
  • Remote attestation: Enables remote verification of system integrity.
  • Tamper resistance: Designed to resist physical tampering and unauthorized access.

Benefits

  • Enhanced system security: Protects against unauthorized access, malware attacks, and data breaches.
  • Improved data integrity: Ensures the integrity of critical system data and applications.
  • Compliance with security standards: Helps meet regulatory requirements and industry best practices.
  • Simplified security management: Provides a centralized platform for managing security keys and certificates.
  • Reduced risk of data loss: Protects against data loss due to theft, hardware failure, or malware infections.

Technical Specifications

The SLB9672VU20FW1521XTMA1 typically operates with a supply voltage of 3.3V. It communicates with the host system via an LPC or SPI interface. It supports various cryptographic algorithms, including RSA, SHA-256, and AES. The operating temperature range is typically from -40°C to +85°C. The package is a compact surface-mount type, facilitating easy integration into various applications.

This TPM chip is essential for enhancing the security of computing devices and protecting sensitive data. Its hardware-based security functions and compliance with industry standards make it a valuable component for various security-conscious applications.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Level One
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8750 $53.6250
25+ $4.0000 $100.0000
39+ $3.8750 $151.1250
54+ $3.7500 $202.5000
69+ $3.6250 $250.1250
93+ $3.2500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess