EN
  • EN
  • DE
  • IT

TODX2353(F)

Part No TODX2353(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Fiber Optics - Transceiver Modules
Description TXRX MOD OPTICAL 500KBPS 650NM / Transceiver Module General Purpose 500kbps 650nm 4.75V ~ 5.25V JIS F07 Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Fiber Optic Transceiver Modules
Mfr Toshiba Semiconductor and Storage
Series -
Package Bulk
Product Status Not For New Designs
Data Rate 500kbps
Wavelength 650nm
Applications General Purpose
Voltage - Supply 4.75V ~ 5.25V
Connector Type JIS F07
Mounting Type Through Hole
Base Product Number TODX2353
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 5A991
HTSUS 8541.49.1050
Standard Package 1 pcs
Win Source Part Number 1383686-TODX2353(F)
Ultra Librarian 3D Model Ultra Librarian TODX2353(F) CAD Model

Description

The TODX2353(F) is a fiber optic transceiver module from Toshiba Semiconductor and Storage.

  • Connector Type: JIS F07
  • Mounting Type: Through Hole
  • Data Rate: 500kbps
  • Wavelength: 650nm
  • Supply Voltage: 4.75V to 5.25V
  • Status: Not for New Designs
  • Moisture Sensitivity Level (MSL): 1
  • Standard Package: 1 pcs

You May Also Be Interested in

Finisar Corporation
40K XFP OPTICAL TRANSCEIVER / TX/RX Optical Fiber 11.3Gbps 30-Pin
Need more? Email Us
Broadcom Limited
TX Optical Fiber 50MBd 6-Pin
Lowest to $18.2391
Broadcom Limited
TXRX OPT 1X9 100MBPS SC EXT TEMP
Lowest to $62.9329
Finisar Corporation
TXRX OPT SFP 4 GB/S 850NM / TX/RX Optical Fiber 4.25Gbps 20-Pin
Lowest to $93.6000
Broadcom Limited
CONN HFBR PLUGGABLE OPTICAL TRAN / TX/RX Optical Fiber 2125MBd 20-Pin
Need more? Email Us
Broadcom Limited
TXRX 1X9 622MBIT/S SONET/SDH ATM / TX/RX Optical Fiber 622Mbps 9-Pin
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TXRX OPTICAL SFP DMI
Need more? Email Us
Broadcom Limited
TXRX OPT SM 155MBS SONET OC3/SDH
Lowest to $272.5595
Broadcom Limited
TXRX OPTICAL SFP IND BAIL LATCH
Lowest to $65.5857

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess