EN
  • EN
  • DE

FTLF8524P2BNL

Part No FTLF8524P2BNL
Manufacturer Finisar Corporation
Catalog Fiber Optics - Transceiver Modules
Description TXRX OPT SFP 4 GB/S 850NM / TX/RX Optical Fiber 4.25Gbps 20-Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Finisar Corporation
Data Rate 4.25Gbps
Wavelength 850nm
Applications Ethernet
Operating Supply Voltage 3 V ~ 3.6 V
Connector Type LC Duplex
Mounting Pluggable, SFP
Win Source Part Number 774812-FTLF8524P2BNL
Popularity Medium
Supply and Demand Status Limited
Family Name FTLF8524P2
Introduction Date March 14, 2005
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian FTLF8524P2BNL CAD Model

Description

The FTLF8524P2BNL is a pluggable SFP optical transceiver module manufactured by Finisar Corporation.

  • Data Rate: 4.25Gbps
  • Wavelength: 850nm
  • Application: Ethernet
  • Popularity: Medium

You May Also Be Interested in

Broadcom Limited
TXRX 250MBD LVDS BARE FBR CLAMP
Lowest to $41.2161
Broadcom Limited
FDDI, Fast Ethernet Transceivers in 2 x 5 Package Style
Lowest to $33.1081
Finisar Corporation
OPT TXRX 1310NM 10GB SFP+ LC
Lowest to $62.5629
Foxconn Optical Interconnect Technology, Inc.
Ethernet Applications | TXRX QSFP 40GBE PLUGGABLE
Lowest to $242.7175
Finisar Corporation
4.25 Gb/s RoHS Compliant Short-Wavelength SFP Transceiver
Lowest to $61.5001
Foxconn Optical Interconnect Technology, Inc.
Families of Single-Mode Small Form Factor Pluggable Optical Transceivers with Optional DMI for Gigabit Ethernet | TXRX OPT SFF PLUGGABLE BAIL
Lowest to $73.2911
Broadcom Limited
Low Cost, Industry Standard FDDI MIC Transceivers
Need more? Email Us
Broadcom Limited
TXRX FAST ETHERNET POF
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFF PLUGGABLE BAIL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5714 $83.5714
2+ $68.5715 $137.1430
3+ $66.4286 $199.2858
4+ $64.2857 $257.1428
5+ $62.1429 $310.7145
6+ $55.7143 $334.2858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess