EN
  • EN
  • DE

AFBR-5803AZ

Part No AFBR-5803AZ
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transceiver Modules
Description TXRX OPT 1X9 100MBPS SC EXT TEMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Status Active
Data Rate 100Mbps
Wavelength 1300nm
Applications General Purpose
Supply Voltage - Operating 3.3V, 5V
Connector Type SC
Mounting Through Hole
Win Source Part Number 077950-AFBR-5803AZ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 10
Ultra Librarian 3D Model Ultra Librarian AFBR-5803AZ CAD Model

Description

Product Overview

The AFBR-5803AZ is an advanced fiber optic transceiver specifically designed for high-speed data communication applications. This module offers superior performance and reliability, making it suitable for use in a variety of networking environments.

Applications

  • Data Centers
  • Networking Switches and Routers
  • High-Speed Communication Links
  • Enterprise Networks

Features and Benefits

  • High data transfer rates up to 1.25 Gb/s providing fast and efficient network performance.
  • Compatible with IEEE 802.3 standards ensuring broad interoperability with network systems.
  • Compact design for easy integration into existing systems.
  • Low power consumption leading to cost savings and reduced environmental impact.

Additional Details

This transceiver module is built to withstand various environmental conditions, ensuring consistent performance even in demanding settings. The AFBR-5803AZ is known for its reliability and stability, contributing to its widespread use in professional and industrial applications.

You May Also Be Interested in

Foxconn Optical Interconnect Technology, Inc.
TXRX OPTICAL MOD SFP DIGITAL
Need more? Email Us
Broadcom Limited
TXRX SFP+ 10GBE LRM SR / Transceiver Module Ethernet 10.312Gbd 1310nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $380.6619
ATGBICS
FIBER TXRX QSFP 40GBPS 850NM / Transceiver Module Ethernet 40Gbps 850nm 3.3V MPO Pluggable, QSFP
Need more? Email Us
ATGBICS
Compatible SFP+ 4.25G
Need more? Email Us
Broadcom Limited
TXRX SFP+ SMF 10BGD 1310NM / Transceiver Module Ethernet 10.312Gbd 1310nm 3.3V LC Duplex Pluggable, SFP
Need more? Email Us
Broadcom Limited
TXRX SFP+ 850NM 10GBE SR / Transceiver Module Ethernet 10.312Gbd 850nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $53.6197
Broadcom Limited
TXRX ATM/SONET/OC-3 SC 1X9 / Transceiver Module Ethernet 155Mbps 1310nm 4.75V ~ 5.25V SC Through Hole
Lowest to $5.2633
ATGBICS
Compatible SFP+ 4.25G
Need more? Email Us
ATGBICS
Compatible SFP+ 4.25G
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.9300 $52.9300
3+ $43.4298 $130.2894
4+ $42.0726 $168.2904
5+ $40.7154 $203.5770
7+ $39.3582 $275.5074
9+ $35.2867 $317.5803
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess