The TMPZ84C711AF-6 is a Z80 family microcontroller manufactured by Toshiba Semiconductor and Storage, designed for embedded applications. This microcontroller integrates a Z80 CPU core along with various peripheral functions, making it suitable for a wide range of control and automation tasks.
Applications
- Industrial Automation
- Embedded Control Systems
- Consumer Electronics
- Data Acquisition
- Communication Equipment
Features
- Z80 CPU Core: Offers well-established and reliable processing capabilities.
- On-Chip Memory: Includes both ROM and RAM for program and data storage.
- Serial Communication Interfaces: Supports UART and other serial protocols for communication with external devices.
- Parallel I/O Ports: Provides versatile connectivity to peripheral devices.
- Timer/Counter Modules: Enables accurate timing and control functions.
- Interrupt Controller: Manages interrupt requests efficiently.
Benefits
- Cost-Effective Solution: Integrated peripherals reduce the need for external components.
- Simplified System Design: The microcontroller's architecture simplifies the design process and reduces development time.
- Enhanced Performance: Efficient processing and peripheral control improve overall system performance.
- High Reliability: The Z80 architecture is known for its robustness and dependability.
- Flexible Connectivity: Parallel and serial interfaces offer flexible options for connecting to a wide range of devices.
Additional Details
The TMPZ84C711AF-6 operates on a single 5V power supply and is typically available in a surface-mount package. It is software compatible with existing Z80-based systems, simplifying code migration and reuse. Its on-chip memory allows for stand-alone operation in many applications, further reducing system complexity. The combination of processing power, integrated peripherals, and ease of use makes the TMPZ84C711AF-6 an excellent choice for embedded control and automation tasks. Developers can leverage the extensive documentation and development tools available for the Z80 architecture to create efficient and reliable embedded systems. The integrated features minimize the need for external components, resulting in a smaller and more cost-effective solution.