EN
  • EN
  • DE

TMPZ84C10AM-6

Part No TMPZ84C10AM-6
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description CMOS-Z80 DMA : DIRECT MEMORY ACCESS CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219194-TMPZ84C10AM-6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMPZ84C10AM-6 CAD Model

Description

The TMPZ84C10AM-6 is a Z80-based microprocessor manufactured by Toshiba Semiconductor and Storage. It serves as a central processing unit in various embedded systems. Known for its reliability and performance, it is suited for applications needing effective processing capabilities.

Applications

  • Industrial Automation: Employed in programmable controllers and industrial equipment for process automation.
  • Embedded Control Systems: Used in real-time control applications within machinery and equipment.
  • Consumer Electronics: Integrated into electronic devices, such as gaming systems and early computer systems.
  • Data Acquisition Systems: Suitable for collecting and processing data in various industrial settings.
  • Robotics Control: Utilized in robotic systems for precise control and data processing.

Features

  • Z80 Instruction Set: Compatible with the industry-standard Z80 instruction set, promoting ease of programming and maintenance.
  • 6 MHz Clock Speed: Operates at a clock speed of 6 MHz, enabling efficient processing of instructions.
  • On-Chip Peripheral Controllers: Includes integrated parallel I/O ports, reducing the need for external components.
  • Low Power Operation: Designed for energy efficiency, making it suitable for battery-powered applications.
  • Wide Temperature Range: Functions reliably across a range of operating temperatures.
  • DIP Package: Comes in a Dual In-Line Package (DIP), facilitating straightforward installation and replacement.

Benefits

  • Efficient Processing: Offers efficient data processing, allowing for quick decision-making in control systems.
  • Cost-Effective: Provides a cost-efficient solution for various embedded systems.
  • Easy Integration: Can be easily integrated into existing systems, simplifying the design process.
  • Reliable Performance: Delivers consistent performance in diverse operating conditions.
  • Broad Availability: Ensures a stable supply and ongoing support.
  • Reduced Component Count: Integrated peripherals help reduce the need for external components, simplifying board layout.

Technical Specifications

The TMPZ84C10AM-6 operates at 5V and is packaged in a DIP. It has a clock speed of 6 MHz and features parallel I/O ports for versatile connectivity. Its low power consumption makes it useful for portable applications. The device maintains reliability across varying temperatures.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess