EN
  • EN
  • DE

78M6612-M/F/P2

Part No 78M6612-M/F/P2
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC PWR MEASUREMENT AC 68SQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc./Maxim Integrated
Series Single Converter Technology®
Package Bulk
Input Impedance 40kOhm ~ 90kOhm
Measurement Error 0.5%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Current - Supply -
Voltage - Supply 3 V ~ 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-SQFN (8x8)
Base Product Number 78M6612
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377630-78M6612-M/F/P2
Ultra Librarian 3D Model Ultra Librarian 78M6612-M/F/P2 CAD Model

Description

The Maxim Integrated 78M6612-M/F/P2 is a highly integrated, single-phase, fully self-contained energy measurement processor that offers unparalleled accuracy and ease of integration for a variety of electrical metering applications. Designed with precision in mind, this processor is ideal for smart grid infrastructure, power distribution units, and intelligent power strips, providing real-time monitoring and advanced power quality metrics.

Key Features

  • High Accuracy: The 78M6612-M/F/P2 is capable of providing better than 0.5% accuracy across a 2000:1 dynamic range, making it suitable for high-precision applications.
  • On-Chip Calibration: This processor includes an integrated, full self-calibration feature that eliminates the need for external calibration equipment, reducing the time and cost associated with product development and deployment.
  • Advanced Measurement Capabilities: It measures a wide range of parameters including RMS voltage, RMS current, active and reactive power, power factor, and line frequency, enabling comprehensive energy usage analysis.
  • Flexible Communication: The device supports UART/SPI communication interfaces, allowing for easy integration with existing microcontrollers and communication modules.
  • Embedded Processing: Equipped with a 32-bit compute engine, the 78M6612-M/F/P2 can perform complex calculations for energy data without the need for an external microprocessor.

Applications

The versatility of the 78M6612-M/F/P2 makes it suitable for a wide range of applications, including:

  • Residential and commercial energy meters
  • Smart plugs and power strips
  • Power monitoring systems in data centers
  • Solar inverters and renewable energy systems
  • Electric vehicle charging stations

Product Specifications

Parameter Value
Accuracy Better than 0.5%
Dynamic Range 2000:1
Communication Interfaces UART/SPI
Package 24-pin QFN

Overall, the Maxim Integrated 78M6612-M/F/P2 is a powerful solution for energy measurement, providing high accuracy, ease of use, and a wealth of features to meet the demands of modern energy monitoring and management systems.

You May Also Be Interested in

Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,009 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess