EN
  • EN
  • DE

TMPZ84C011BFG-6

Part No TMPZ84C011BFG-6
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description TMPZ84C011BFG-6 Toshiba
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021091-TMPZ84C011BFG-6
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMPZ84C011BFG-6 CAD Model

Description

The TMPZ84C011BFG-6 is a Z80 family microprocessor manufactured by Toshiba Semiconductor and Storage. This integrated circuit is a highly integrated general-purpose microprocessor, commonly used in embedded systems, industrial control, and legacy computer systems. It combines the core Z80 architecture with peripheral functions, making it a versatile solution for various applications.

Applications

      
  • Embedded control systems
  •   
  • Industrial automation equipment
  •   
  • Legacy computer systems
  •   
  • Point-of-sale (POS) terminals
  •   
  • Robotics

Features

      
  • Z80 CPU Core: Based on the industry-standard Z80 instruction set.
  •   
  • Integrated Peripheral Functions: Includes timers, serial communication interfaces (UART), and parallel I/O ports.
  •   
  • Low Power Consumption: Optimized for energy-efficient operation.
  •   
  • Wide Operating Temperature Range: Suitable for use in harsh industrial environments.
  •   
  • Clock Speed: Operates at a clock speed suitable for real-time control applications.

Benefits

      
  • Simplified System Design: Integrated peripherals reduce the need for external components.
  •   
  • Reduced System Cost: Integration lowers overall system cost and board space requirements.
  •   
  • Enhanced System Performance: Efficient Z80 core delivers reliable performance for real-time control.
  •   
  • Versatile Application: Suitable for a wide range of applications due to its integrated features.
  •   
  • Legacy Support: Provides compatibility with existing Z80-based systems.

The TMPZ84C011BFG-6 provides a comprehensive set of features that simplifies the design of embedded systems. Its integrated peripherals reduce the need for external components, saving board space and reducing overall system cost. The low power consumption makes it suitable for battery-powered applications. The device’s wide operating temperature range allows it to be used in harsh industrial environments.  Its compatibility with the Z80 instruction set ensures that existing software can be easily ported to new systems. This microprocessor is a reliable and cost-effective solution for embedded control applications.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess