The TMP90C845AFG(TZ) is a microcontroller manufactured by Toshiba Semiconductor and Storage. It is part of the TMP90C840 series of microcontrollers, which are widely used in various embedded systems. This particular model is a single-chip 8-bit microcontroller that integrates a CPU, ROM, RAM, and several peripheral functions, making it a versatile choice for controlling various electronic devices and systems.
Applications
- Consumer electronics: Remote controls, audio/video equipment
- Industrial control: Motor control, factory automation systems
- Home appliances: Washing machines, refrigerators, air conditioners
- Automotive applications: Dashboard controls, sensor interfaces
- Security systems: Alarm systems, access control
Features
- 8-bit CPU core for efficient processing
- On-chip ROM for program storage
- On-chip RAM for data storage
- Multiple I/O ports for interfacing with external devices
- Timer/counter functions for timing and counting applications
- Serial communication interfaces (UART, SPI) for data transfer
- Interrupt controller for handling external events
- PWM outputs for motor control or dimming applications
- A/D converter for analog signal processing
Benefits
- Integrated solution: Combines CPU, memory, and peripherals on a single chip, reducing system size and cost.
- Versatile: Suitable for a wide range of applications due to its comprehensive feature set.
- Efficient: 8-bit architecture provides a good balance of performance and power consumption.
- Programmable: Can be easily programmed to perform specific tasks using assembly language or C.
- Reliable: Manufactured by Toshiba, a reputable company known for its quality and reliability.
Additional Details
The TMP90C845AFG(TZ) typically operates at a specific clock frequency (e.g., 8MHz) and requires a power supply voltage of 5V. The available ROM and RAM sizes vary depending on the specific variant. The microcontroller also includes several power-saving modes to reduce power consumption in low-activity states. The (TZ) suffix may indicate a specific package type, temperature range or other variant-specific detail. Specific details regarding memory size, I/O pin configuration, operating voltage, and package information should be verified using the device's datasheet.