EN
  • EN
  • DE

TMP87CH47UG-5HLR

Part No TMP87CH47UG-5HLR
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218805-TMP87CH47UG-5HLR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP87CH47UG-5HLR CAD Model

Description

The TMP87CH47UG-5HLR is a microcontroller from Toshiba Semiconductor and Storage, belonging to the TMP87CH4x series of 8-bit microcontrollers. It's designed for embedded control applications, providing a balance of processing power, memory, and I/O capabilities. Given the scarcity of detailed, publicly accessible information, the following description is based on the general characteristics and features common to similar Toshiba TMP87CH4x series microcontrollers.

Applications

  • Home Automation: Control systems for lighting, climate, and security in residential settings.
  • Industrial Automation: Used in process control, motor control, and sensor monitoring in industrial environments.
  • Consumer Electronics: Integrated into devices like remote controls, small appliances, and entertainment systems.
  • Medical Devices: Employed in portable medical equipment for monitoring and control functions.

Features

  • 8-Bit CPU Core: Uses an 8-bit central processing unit for instruction execution and data processing.
  • On-Chip Memory: Includes ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for temporary data storage.
  • Multiple I/O Ports: Features various Input/Output (I/O) ports for interfacing with external devices, sensors, and actuators.
  • Timers and Counters: Incorporates timers and counters for timing control, frequency measurement, and event counting.
  • Serial Communication Interfaces: Provides serial communication interfaces such as UART, SPI, and I2C for communication with other devices.

Benefits

  • Integrated Solution: Combines processing, memory, and I/O capabilities into a single chip, reducing system complexity.
  • Versatile Application: Suitable for a wide range of applications due to its flexible configuration and integrated peripherals.
  • Efficient Performance: Designed for efficient execution of control algorithms and data processing tasks.
  • Low Power Consumption: Optimized for low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications, balancing performance and cost.

Additional Details

The TMP87CH47UG-5HLR typically operates within specified voltage and temperature ranges, as outlined in its datasheet. The memory capacity and number of I/O ports may vary based on the specific configuration. Power consumption is optimized for efficiency. It supports various addressing modes and instruction sets optimized for embedded control.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess