The CPH3307-TL-E is a P-channel MOSFET array manufactured by SANYO Semiconductor. It consists of two P-channel MOSFETs in a single package. These MOSFETs are designed for low-voltage, low-on-resistance switching applications. The device is commonly used in portable devices and power management circuits.
Applications:
- Load switching
- Power management
- DC-DC converters
- Portable devices
- Battery charging circuits
Features:
- Two P-channel MOSFETs in one package.
- Low on-resistance.
- Low voltage operation.
- Surface mount technology (SMT).
- Small package size.
Benefits:
- Reduced board space.
- Improved efficiency in power management circuits.
- Simplified circuit design.
- Easy to assemble using automated manufacturing processes.
- Cost-effective solution for dual MOSFET applications.
Specifications:
The CPH3307-TL-E features a drain-source voltage (VDS) of -30V. The gate-source voltage (VGS) is ±20V. The on-resistance (RDS(on)) is typically 85 mΩ at VGS = -10V. The drain current (ID) is -2A. The package is a SOT-23-6L. It is RoHS compliant.