EN
  • EN
  • DE

TMP86PM74AFG

Part No TMP86PM74AFG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8 Bit Microcontroller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270881-TMP86PM74AFG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP86PM74AFG CAD Model

Description

The TMP86PM74AFG is an 8-bit microcontroller manufactured by Toshiba Semiconductor and Storage. It is based on Toshiba's TLCS-870/C1 core and is designed for a wide range of embedded control applications.

Applications:

  • Consumer electronics: Remote controls, home appliances, and toys.
  • Industrial control: Motor control, sensor interfaces, and process automation.
  • Automotive electronics: Dashboard displays, body control modules, and engine management systems.
  • Office automation: Printers, scanners, and copiers.
  • Security systems: Alarm systems, access control systems, and surveillance cameras.

Features:

  • TLCS-870/C1 CPU core: High-performance 8-bit architecture.
  • On-chip Flash memory: Allows for in-system programming and data storage.
  • On-chip RAM: Provides working memory for program execution.
  • Multiple timers/counters: Enables precise timing and counting functions.
  • Serial communication interfaces (UART, SPI, I2C): Facilitates communication with other devices.
  • Analog-to-digital converter (ADC): Allows for interfacing with analog sensors.
  • Input/output ports (I/O): Provides digital interfaces for controlling external devices.
  • Watchdog timer: Prevents program runaway and ensures system reliability.

Benefits:

  • High performance: The TLCS-870/C1 core delivers excellent performance for embedded control applications.
  • Flexibility: The wide range of peripherals allows for versatile system designs.
  • Low power consumption: Suitable for battery-powered applications.
  • Ease of development: Toshiba provides development tools and support for the TMP86PM74AFG.
  • Cost-effective solution: Offers a good balance of performance and cost.

Additional Details:

The TMP86PM74AFG is typically available in various package options, including QFP and LQFP. The specific memory sizes, peripheral configurations, and operating voltage ranges may vary depending on the specific part number. Consult the datasheet for detailed specifications, including memory map, pin assignments, and electrical characteristics. Proper power supply decoupling is essential for stable operation. The datasheet provides recommendations for decoupling capacitor values and placement. Programming the Flash memory requires a suitable programmer and software tools. The interrupt controller allows for prioritizing and handling various interrupt sources. Understanding the microcontroller's clocking system is crucial for accurate timing and peripheral operation.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess