EN
  • EN
  • DE

AD9219ABCPZ-40

Part No AD9219ABCPZ-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 48LFCSP / Quad, 10-Bit, 40/65 MSPS Serial LVDS 1.8 V ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 10
Sampling Rate (Per Second) 40M
Number of Inputs 4
Input Type Differential, Single Ended
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Style SMD
Part Number Series AD9219
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813675-AD9219ABCPZ-40
Ultra Librarian 3D Model Ultra Librarian AD9219ABCPZ-40 CAD Model

Description

AD9219ABCPZ-40: A High-Performance ADC from Analog Devices Inc.

The AD9219ABCPZ-40 is a state-of-the-art analog-to-digital converter (ADC) produced by Analog Devices Inc., a renowned leader in high-performance semiconductors. This ADC is part of the AD9219 family, known for its exceptional speed and accuracy in digital data acquisition systems. The AD9219ABCPZ-40 is designed to cater to a wide range of applications, including medical imaging, data acquisition systems, and communication infrastructure.

Key Features

  • Resolution: The device boasts a 10-bit resolution, providing fine detail in the digital representation of the analog signal.
  • Sampling Rate: With a maximum sampling rate of 40 MSPS (mega-samples per second), the AD9219ABCPZ-40 can handle high-speed signals without compromising data integrity.
  • Input Type: The ADC features a differential input, which helps in reducing common-mode noise and improves signal quality.
  • Interface: It comes with a user-friendly serial LVDS (Low-Voltage Differential Signaling) digital interface, ensuring high-speed data transfer with reduced noise.
  • Power Consumption: The device is designed for low power consumption, making it ideal for power-sensitive applications.
  • Package: Enclosed in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), the AD9219ABCPZ-40 is suitable for space-constrained designs.

Performance and Reliability

The AD9219ABCPZ-40 is engineered to deliver high-fidelity, accurate digital representation of analog signals, ensuring minimal data loss during conversion. Its robust design guarantees reliable performance even in harsh environmental conditions. Analog Devices Inc. has implemented advanced design techniques to ensure that this ADC maintains its precision and stability over a wide temperature range and under varying supply voltages.

Applications

Due to its high-speed sampling and precision, the AD9219ABCPZ-40 is highly versatile and can be used in multiple industry sectors. It is particularly well-suited for:

  • Wireless and wired broadband communications
  • Professional video and imaging systems
  • Test and measurement instrumentation
  • High-speed data acquisition systems
  • Radar and satellite communication systems

With its combination of performance, efficiency, and reliability, the AD9219ABCPZ-40 from Analog Devices Inc. is an excellent choice for system designers seeking a high-quality ADC solution.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8942 $63.7884
5+ $26.1688 $130.8440
7+ $25.3511 $177.4577
10+ $24.5334 $245.3340
13+ $23.7156 $308.3028
17+ $21.2624 $361.4608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess