EN
  • EN
  • DE

TMP86FM26UG

Part No TMP86FM26UG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8 Bit Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270872-TMP86FM26UG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP86FM26UG CAD Model

Description

The TMP86FM26UG is an 8-bit microcontroller manufactured by Toshiba Semiconductor and Storage. It is part of the TLCS-870/C1 series and is designed for a wide range of embedded control applications. This microcontroller integrates various peripherals, making it suitable for controlling different types of electronic devices and systems.

Applications:

  • Consumer Electronics: Used in devices such as remote controls, home appliances, and audio/video equipment.
  • Industrial Control: Employed in industrial automation systems, motor control, and sensor monitoring.
  • Automotive Electronics: Found in automotive applications like dashboard controls, lighting systems, and engine management.
  • Office Automation: Used in printers, scanners, and other office equipment for control and data processing.
  • Security Systems: Implemented in security devices such as alarm systems and access control panels.

Features:

  • 8-Bit CPU Core: Based on the TLCS-870/C1 core, providing efficient processing capabilities.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers/Counters: Features multiple timers and counters for timing control and event counting.
  • Serial Communication Interfaces: Incorporates UART, SPI, and I2C interfaces for serial communication.
  • Analog-to-Digital Converter (ADC): Includes an ADC for converting analog signals to digital data.
  • PWM Outputs: Features PWM outputs for motor control and lighting control applications.
  • Interrupt Controller: Supports multiple interrupt sources for responsive event handling.

Benefits:

  • Versatile Functionality: Integrates a wide range of peripherals, reducing the need for external components.
  • Efficient Performance: The 8-bit CPU core provides efficient processing for various control tasks.
  • Flexible Communication: Serial communication interfaces enable easy communication with other devices.
  • Integrated Analog Input: ADC allows for direct measurement of analog signals.
  • Reduced System Cost: Integration of peripherals reduces the overall system cost.

Additional Details:

The TMP86FM26UG is available in various package options. It operates on a single power supply voltage. The device also incorporates power-saving modes to reduce power consumption. The operating temperature range is typically -40°C to +85°C. The microcontroller requires programming tools for code development and debugging. Its robust design ensures reliable operation in a variety of environments.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess