EN
  • EN
  • DE

SH67P33X-092

Part No SH67P33X-092
Manufacturer Sino Wealth
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sino Wealth
Win Source Part Number 320573-SH67P33X-092
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SH67P33X-092 CAD Model

Description

The SH67P33X-092 is a microcontroller unit (MCU) from Sino Wealth, designed for various embedded control applications. Part of the SH67P33X series, this MCU is intended to provide a balance of processing capability, low power consumption, and integrated peripherals to meet diverse application needs.

Applications

  • Home Automation Systems: Used for controlling smart home devices such as lighting, thermostats, and security systems.
  • Consumer Electronics: Employed in devices like remote controls, toys, and wearable technology.
  • Industrial Control: Integrated into automation systems, sensor interfaces, and motor control systems.
  • Medical Devices: Utilized in portable health monitoring devices and diagnostic equipment.
  • Automotive Applications: Found in dashboard controls, sensor interfaces, and simple control units.

Features

  • Core Architecture: Based on an enhanced 8051 core for efficient instruction execution.
  • Memory: Includes Flash memory for program code storage and SRAM for data storage. Check the datasheet for specific memory capacities.
  • I/O Ports: Provides multiple GPIO (General Purpose Input/Output) pins for interfacing with external components.
  • Timers/Counters: Features multiple timers and counters for timing, pulse generation, and event counting.
  • Communication Interfaces: Supports UART, SPI, and I2C protocols for serial communication with other devices.
  • ADC/DAC: Incorporates an Analog-to-Digital Converter (ADC) for analog sensor data acquisition and a Digital-to-Analog Converter (DAC) for analog output control.
  • Low Power Modes: Features various low-power modes to minimize energy consumption in battery-powered applications.
  • PWM: Includes PWM (Pulse Width Modulation) outputs for motor control, lighting control, and generating variable pulse signals.

Benefits

  • Versatile: Suitable for a wide array of applications due to its integrated peripherals and flexible architecture.
  • Efficient: Offers a good balance of performance and low power consumption, making it ideal for battery-powered devices.
  • Cost-Effective: Provides a cost-efficient solution for embedded control tasks.
  • Easy to Program: Uses standard programming tools and languages, simplifying software development.
  • Reliable: Designed for robust performance in diverse operating conditions.

Additional Details

The SH67P33X-092 typically operates within a voltage range of 2.0V to 5.5V and is available in various package options such as QFN and LQFP. The operating temperature range is generally specified as -40°C to +85°C, making it suitable for both industrial and consumer environments. For detailed specifications, including exact memory sizes, I/O pin counts, and communication interface specifics, refer to the official datasheet from Sino Wealth.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess