The WM8950GEFL/RV is a high-performance, low-power stereo codec designed by Cirrus Logic for portable audio applications. It builds upon the capabilities of the WM8950GEFL, offering similar features and benefits but potentially with specific revisions or enhancements denoted by the '/RV' suffix. This codec integrates essential audio processing functions, including ADCs, DACs, headphone drivers, and Class D speaker drivers, leading to compact designs, efficient power usage, and lower overall system costs.
Applications:
- Smartphones
- Tablets
- Portable Media Players
- Gaming Devices
- Bluetooth Speakers
Features:
- High-fidelity stereo ADC and DAC for pristine audio conversion
- Headphone driver with minimal Total Harmonic Distortion plus Noise (THD+N)
- Class D stereo speaker drivers incorporating an integrated charge pump
- Low power consumption to maximize battery life in portable devices
- Digital audio interface supporting I2S, PCM, and TDM formats
- Adaptable clocking options
- Microphone bias provision
- Control interface compliant with I2C standards
- Integrated Digital Signal Processing (DSP) capabilities
Benefits:
- Exceptional Audio Fidelity: The high-performance ADC and DAC ensure crystal-clear and accurate audio conversion for both playback and recording.
- Prolonged Battery Operation: Minimal power consumption extends the operational lifespan of battery-powered devices.
- Space-Efficient Design: The integration of multiple audio functionalities reduces the overall board footprint.
- Cost-Effective Solution: The need for fewer external components translates to reduced system costs.
- Flexible System Integration: Versatile digital audio interfaces and clocking options simplify the integration process.
- Advanced Audio Processing: The built-in DSP enables sophisticated audio effects and noise reduction techniques.
- Superior Headphone Output: The headphone driver provides high-quality audio output across a broad spectrum of headphone types.
The WM8950GEFL/RV is engineered to operate from a single power supply, with discrete analog and digital power domains designed to minimize noise interference. A comprehensive suite of programmable features allows designers to fine-tune the audio performance to align with specific application demands. The Class D speaker drivers offer efficient amplification, contributing to reduced power consumption and heat generation. The device is housed in a compact package, facilitating straightforward integration into portable electronic devices. The integrated microphone bias functionality allows for direct microphone connection, streamlining audio input circuitry design. Overall, the WM8950GEFL/RV offers a versatile and economically viable solution for various portable audio applications. Its combination of high integration, exceptional audio quality, and low power consumption makes it an ideal choice for demanding audio applications.