The TMP86C847UG-6FK2 is a microcontroller manufactured by Toshiba Semiconductor and Storage. This device is part of the TMP86C84x series, which is recognized for its performance and adaptability in various embedded applications. It includes essential functions making it appropriate for managing consumer devices, industrial machinery, and automotive systems.
Applications
- Consumer Electronics: Frequently used in remote controls, set-top boxes, and various home appliances.
- Industrial Equipment: Integrated into motor control systems, sensor interfaces, and automation processes.
- Automotive Systems: Used in dashboard controls, security systems, and fundamental engine management functions.
Features
- 8-bit Microcontroller: Built around the 8051 core, offering a blend of performance and simplicity.
- On-Chip Memory: Incorporates both ROM (Read-Only Memory) for storing programs and RAM (Random Access Memory) for processing data. The specific memory capacity varies based on the model.
- I/O Ports: Features numerous programmable input/output ports for interfacing with external devices.
- Timers and Counters: Equipped with integrated timers and counters for accurate timing and event tracking.
- Serial Communication: Supports serial communication protocols such as UART for asynchronous data transmission.
- Interrupt Controller: Includes an interrupt controller that handles external and internal interrupts for real-time responses.
Benefits
- Cost-Effective: Offers an economical solution for embedded control needs.
- Versatile: Well-suited for a broad spectrum of applications because of its adaptable architecture.
- Reliable: Manufactured by Toshiba, ensuring high standards of reliability and quality.
- Easy to Program: Employs the widely-used 8051 instruction set, simplifying programming and debugging.
- Integrated Peripherals: On-chip peripherals decrease the necessity for external components, thus saving space and reducing costs.
The TMP86C847UG-6FK2 is engineered to operate within a specific voltage range, usually around 5V, and has a defined operating temperature range suitable for both industrial and consumer settings. Its package typically comes in DIP (Dual In-line Package) or surface-mount configurations, depending on the application's needs. The microcontroller’s internal oscillator provides a stable clock source, and power-saving modes help minimize energy consumption in battery-driven applications. With its extensive features and robust performance, the TMP86C847UG-6FK2 is a dependable choice for embedded control systems.