EN
  • EN
  • DE

TMP8039P

Part No TMP8039P
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description 40P DIP 40P DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080033-TMP8039P
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP8039P CAD Model

Description

The TMP8039P is a microcontroller manufactured by Toshiba Semiconductor and Storage. It is based on an 8-bit architecture and is designed for various embedded control applications. This microcontroller integrates a range of peripherals and features suitable for different industrial and consumer electronic applications.

Applications

  • Industrial Control Systems
  • Home Appliances
  • Consumer Electronics
  • Motor Control
  • Remote Control Systems

Features

  • 8-Bit Architecture: Suitable for a wide range of control applications.
  • Integrated Timers: Provides precise timing control for various applications.
  • Multiple I/O Ports: Allows for flexible interfacing with external devices.
  • Interrupt Controller: Enables efficient handling of asynchronous events.
  • On-Chip ROM/RAM: Provides memory for program storage and data manipulation.

Benefits

  • Cost-Effective Solution: Provides a balance of performance and cost for embedded control applications.
  • Easy to Integrate: The integrated peripherals simplify system design and reduce the number of external components.
  • Flexible Control: Allows for precise control of external devices and systems.
  • Robust Performance: Designed for reliable operation in various environmental conditions.

Additional Details

The TMP8039P operates at a specified clock frequency, enabling efficient execution of instructions. It includes various memory options to accommodate different application requirements. The microcontroller supports various communication interfaces, allowing for seamless integration with other devices and systems. Comprehensive documentation and software development tools are available to facilitate application development. Careful consideration of power consumption and thermal management is essential to ensure reliable operation. Refer to the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess