EN
  • EN
  • DE

TLYE62T

Part No TLYE62T
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA InGaA ℓP LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270642-TLYE62T
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLYE62T CAD Model

Description

The TLYE62T is a high-intensity, single-color LED manufactured by Toshiba Semiconductor and Storage. This LED is designed for various indicator and display applications requiring a bright and reliable light source. Its compact size and robust construction make it suitable for a wide range of environments.

Applications:

  • Indicator Lights: Status indication in electronic devices.
  • Backlighting: Illumination for LCD screens and panels.
  • Automotive Lighting: Interior lighting and signal indicators.
  • Consumer Electronics: Power indicators and decorative lighting.
  • Industrial Equipment: Status and alarm indicators.

Features:

  • High Luminous Intensity: Provides a bright and visible light output.
  • Compact Package: Small footprint for space-constrained applications.
  • Long Lifespan: Ensures reliable operation over an extended period.
  • Low Power Consumption: Efficient energy usage for battery-powered devices.
  • Wide Viewing Angle: Offers good visibility from various angles.
  • Robust Construction: Durable design for demanding environments.

Benefits:

  • Improved Visibility: High brightness enhances clarity in various lighting conditions.
  • Space Savings: Compact size allows for integration in small devices.
  • Reduced Maintenance: Long lifespan minimizes replacement requirements.
  • Energy Efficiency: Low power consumption reduces operating costs.
  • Enhanced Reliability: Robust design ensures consistent performance.

Additional Details:

The TLYE62T typically operates at a forward voltage of around 2.0V to 2.5V and a forward current of 20mA. It comes in a through-hole package, which makes it easy to mount on printed circuit boards. The specific color of the LED depends on the variant (e.g., red, green, yellow). It boasts a wide viewing angle, making it visible from a broad range of perspectives. The materials used in its construction are carefully selected to ensure long-term reliability and resistance to environmental factors. The LED is designed to provide consistent light output over its operational life, making it a reliable choice for indicator and display applications. Its low power consumption makes it suitable for battery-operated devices where energy efficiency is critical.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess