EN
  • EN
  • DE

TLP802

Part No TLP802
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993356-TLP802
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP802 CAD Model

Description

The TLP802 is a GaAlAs infrared light emitting diode and phototransistor photocoupler manufactured by Toshiba Semiconductor and Storage. It is designed for galvanic isolation between input and output circuits, protecting sensitive electronic components from high voltage transients and noise. This photocoupler offers high isolation voltage and current transfer ratio.

Applications

  • Power supplies: Providing isolation between primary and secondary sides.
  • Industrial control systems: Isolating control signals from high-voltage equipment.
  • Motor control: Protecting microcontrollers from motor noise and voltage spikes.
  • Digital logic isolation: Isolating digital circuits to prevent ground loops and noise interference.
  • Telecommunications equipment: Isolating data and control lines in telecommunications systems.

Features

  • High isolation voltage: Provides a high degree of isolation between input and output circuits.
  • High current transfer ratio (CTR): Ensures efficient signal transfer.
  • Low input current: Requires a small input current for activation.
  • Fast switching speed: Enables high-speed data transmission.
  • Compact package: Allows for space-saving designs.

Benefits

  • Improved system safety: Protects against high-voltage hazards.
  • Reduced noise interference: Prevents noise from propagating between circuits.
  • Enhanced system reliability: Isolates sensitive components from voltage spikes and surges.
  • Simplified design: Reduces the need for complex isolation circuitry.
  • Cost-effective solution: Provides a reliable isolation solution at a competitive price.

Additional Details

The TLP802's key specifications include isolation voltage, current transfer ratio (CTR), input forward voltage, and output collector-emitter voltage. It is commonly used in applications where safety and reliability are critical. Consult the Toshiba Semiconductor and Storage datasheet for detailed specifications, application notes, and recommended operating conditions. Proper biasing and external component selection are essential for optimal performance. The datasheet will provide details on recommended resistor values for the input and output circuits.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Need more? Email Us
U-blox
Lowest to $110.7143
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess