EN
  • EN
  • DE

TH58TEG7DDKBA4C

Part No TH58TEG7DDKBA4C
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1032532-TH58TEG7DDKBA4C
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TH58TEG7DDKBA4C CAD Model

Description

The TH58TEG7DDKBA4C is a NAND flash memory device manufactured by Toshiba Semiconductor and Storage. Considering Toshiba's expertise in flash memory, this part is very likely a high-density storage solution, likely used for applications requiring non-volatile data storage. It likely uses a multi-level cell (MLC) or triple-level cell (TLC) architecture for high capacity.

Applications

  • Solid-state drives (SSDs): Providing storage in laptops, desktops, and servers.
  • USB flash drives: Storing and transferring data between computers.
  • Memory cards: Used in digital cameras, smartphones, and other portable devices.
  • Embedded systems: Storing firmware and data in various electronic devices.
  • Mobile devices: Providing storage in smartphones, tablets, and e-readers.

Features

  • High density: Offers a large storage capacity in a small package.
  • NAND flash technology: Provides non-volatile data storage.
  • Fast read/write speeds: Enables quick access to stored data.
  • Low power consumption: Minimizes energy usage in portable devices.
  • Compact size: Allows for integration into space-constrained applications.

Benefits

  • Increased storage capacity: Allows for storing large amounts of data.
  • Improved performance: Enables faster boot times and application loading.
  • Reduced power consumption: Extends battery life in portable devices.
  • Enhanced reliability: Provides robust data storage.
  • Smaller form factor: Enables smaller and lighter devices.

For detailed specifications on the TH58TEG7DDKBA4C, including storage capacity, read/write speeds, operating voltage range, package dimensions, and endurance ratings, refer to the official Toshiba Semiconductor and Storage datasheet. These specifications are important for proper implementation.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
U-blox
Lowest to $110.7143
TE Connectivity
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess