The TLP781F(D4GB-TP7, is a high-isolation, small outline photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor. It's designed for signal isolation in various electronic circuits.
Applications
- Digital logic isolation
- Microcontroller input/output isolation
- Power supply isolation
- Noise isolation in communication systems
Features
- High isolation voltage (typically 3750 Vrms)
- Small outline package (SO4)
- Current transfer ratio (CTR) of 50% to 600%
- Low input current
- High-speed switching
Benefits
- Electrical isolation between circuits
- Protection against high voltage transients
- Improved system noise immunity
- Compact design for space-constrained applications
- Versatile interface solution
Additional Details
The TLP781F(D4GB-TP7, features a minimum isolation voltage of 3750 Vrms, ensuring robust electrical isolation. The current transfer ratio (CTR) ranges from 50% to 600%, allowing for flexible circuit design. It has a low input forward current, reducing power consumption. The SO4 (Small Outline 4-pin) package enables high-density mounting on PCBs. This photocoupler is widely used in industrial automation, motor control, and power supply applications to isolate sensitive control circuits from high-voltage power stages.
Its compact size, high isolation capability, and wide CTR range make it a popular choice for engineers designing robust and reliable isolated systems.