The TLP620(D4-GR-LF2) is a general-purpose phototransistor optocoupler manufactured by Toshiba Semiconductor and Storage. This optocoupler is designed for electrical isolation between input and output circuits. It is commonly used in a wide range of applications to protect sensitive circuits from high voltages and noise.
Applications
- Programmable Logic Controllers (PLCs)
- Inverter circuits
- Switching power supplies
- Noise suppression in digital circuits
- Microprocessor input/output isolation
Features
- Current Transfer Ratio (CTR): 50% to 600%
- Isolation Voltage: 5000 Vrms (minimum)
- Collector-Emitter Voltage: 80V
- Operating Temperature: -55°C to +110°C
- Lead-Free
- RoHS Compliant
Benefits
- Provides high electrical isolation, protecting sensitive circuits from high voltages and transients.
- Offers a wide range of current transfer ratios to suit various application requirements.
- Reduces noise and interference in digital circuits, improving system performance.
- Enhances system safety by preventing ground loops and voltage spikes.
- Contributes to environmentally friendly designs due to lead-free and RoHS compliance.
Additional Details
The TLP620(D4-GR-LF2) consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. Its typical forward voltage is 1.2V. The collector dark current is typically 100 nA. The isolation resistance is typically 10^12 Ohms. It is available in a DIP-4 package. The response time is relatively fast, making it suitable for high-speed switching applications. It's commonly used for isolating control signals from power circuits. The device meets various safety standards, including UL, CSA, and VDE.