EN
  • EN
  • DE

497-Standard-Kit

Part No 497-Standard-Kit
Manufacturer STMicroelectronics
Catalog Misc Products
Description SAMPLE KIT FOR MCU PERIPHERALS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Kits - Integrated Circuits (ICs) Kits
Mfr STMicroelectronics
Package Book
Product Status Active
Kit Type Assorted ICs
Quantity 75 Pieces (15 Values - 5 Each)
Kit Contents LM358DT, USBDF01W5, LMV321RILT, 2STR2160, ULN2803A, TS391RILT, 520, LDL1117S33R, M24256-DFMN6TP, P6KE150A, BAT54SFILM, ESDAXLC6-1BT2Y, T1635-600G-TR, ULN2003D1013TR, TS3021ILT, USBLC6-2SC6
Mounting Type Surface Mount, Through Hole
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880511-497-Standard-Kit
Ultra Librarian 3D Model Ultra Librarian 497-Standard-Kit CAD Model

Description

The Product 497-Standard-Kit from STMicroelectronics is a comprehensive package designed for developers, engineers, and electronics enthusiasts who require a reliable and versatile development platform for their projects. This kit is an excellent starting point for those looking to explore the capabilities of STMicroelectronics' microcontroller technologies and integrated circuits.

Key Features:

  • Microcontroller Unit (MCU): At the heart of the kit is a robust MCU from STMicroelectronics, known for its high performance, low power consumption, and flexible configuration options.
  • Development Board: The kit includes a user-friendly development board that provides easy access to the MCU's I/O pins, and features various connectors for peripherals and external modules.
  • Software Tools: Accompanying the hardware is a suite of software tools that simplifies programming, debugging, and prototyping, allowing for a seamless development experience.
  • Comprehensive Documentation: Detailed documentation and resources are provided to help users quickly get started with the kit, including datasheets, application notes, and example code.
  • Expansion Capabilities: With its modular design, the kit supports a range of expansion boards (sold separately), enabling the integration of additional functionalities such as wireless communication, motor control, and sensor input.

Applications:

The 497-Standard-Kit is ideal for a wide array of applications, such as:

  • Internet of Things (IoT) devices
  • Embedded systems development
  • Prototype design for consumer electronics
  • Industrial automation and control systems
  • Educational purposes for students and researchers

Why Choose the 497-Standard-Kit?

Opting for the 497-Standard-Kit from STMicroelectronics means selecting a product that is backed by a leader in semiconductor solutions. The kit not only offers robust hardware but also a supportive ecosystem that facilitates the development of innovative and sophisticated electronic products. Whether you are a professional engineer or a hobbyist, this kit provides the necessary tools to bring your ideas to life with efficiency and ease.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $576.6326 $576.6326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess