EN
  • EN
  • DE

TLP541G(N,PF)

Part No TLP541G(N,PF)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370533-TLP541G(N,PF)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP541G(N,PF) CAD Model

Description

The TLP541G(N,PF) is a high-isolation voltage photocoupler from Toshiba Semiconductor and Storage, designed for applications requiring electrical isolation between input and output circuits. This device incorporates a gallium arsenide (GaAs) infrared emitting diode (IRED) as the input stage, optically coupled to a phototransistor as the output stage. The 'G' designation indicates guaranteed performance characteristics, while '(N,PF)' refers to specific packaging and lead forming options.

Applications

  • Programmable Logic Controllers (PLCs): Providing isolated interfaces for input/output modules.
  • Inverter Circuits: Protecting control circuitry from high-voltage power stages.
  • AC Servo Motor Control: Enabling isolated feedback signals and control signals.
  • Industrial Equipment: Isolating sensitive control circuits from noisy or high-voltage environments.
  • Measurement Equipment: Providing isolation in data acquisition systems to prevent ground loops and improve accuracy.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation, typically 5000 Vrms, protecting sensitive circuits from high-voltage transients and surges.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer from the input to the output, minimizing power consumption and improving response time.
  • Low Input Current: Requires a low input current to activate the IRED, reducing power consumption and allowing for easy interfacing with low-power logic circuits.
  • Phototransistor Output: Provides a versatile output that can be used in a variety of circuit configurations.
  • Compact Package: Available in a small outline package (SOP), saving valuable board space.

Benefits

  • Enhanced Safety: Provides a high level of electrical isolation, protecting users and equipment from dangerous voltages.
  • Improved Noise Immunity: Reduces the effects of noise and interference on sensitive circuits.
  • Simplified Circuit Design: Allows for easy interfacing between different voltage levels and circuit grounds.
  • Increased Reliability: Protects circuits from overvoltage and overcurrent conditions, extending the lifespan of the equipment.
  • Reduced Power Consumption: Operates with low input current, minimizing power consumption and improving energy efficiency.

Additional Details

The TLP541G(N,PF) is designed for high-density mounting and offers excellent temperature stability. The phototransistor output can be configured in common-emitter or common-collector mode, providing flexibility in circuit design. It is compliant with industry safety standards, making it suitable for use in a wide range of industrial and commercial applications. The operating temperature range is typically -55°C to +100°C. The (N,PF) suffix denotes a specific lead forming option for optimized solderability and board mounting.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Pulse
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
IXYS
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7210 $60.2350
85+ $1.4126 $120.0710
130+ $1.3675 $177.7750
175+ $1.3236 $231.6300
230+ $1.2797 $294.3310
305+ $1.1469 $349.8045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess