EN
  • EN
  • DE

TLP421(GR-TP1,J)

Part No TLP421(GR-TP1,J)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218227-TLP421(GR-TP1,J)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP421(GR-TP1,J) CAD Model

Description

The TLP421 is a general-purpose photocoupler manufactured by Toshiba, designed to provide electrical isolation between circuits. It consists of an infrared LED and a phototransistor, offering galvanic isolation to protect sensitive components from voltage spikes and noise. This device is commonly used in various industrial and consumer electronic applications where isolation is crucial for safety and reliability. The TLP421(GR-TP1,J) indicates a specific set of packaging and testing specifications for the device.

Applications:

  • Digital I/O Isolation: Provides isolation for digital input/output circuits in industrial control systems.
  • Power Supply Isolation: Used to isolate power supply circuits, enhancing safety and reducing noise.
  • Motor Control Circuits: Isolates motor control circuits from the control logic, protecting microcontrollers and other components.
  • Sensor Interfaces: Provides isolation for sensor interfaces, preventing ground loops and improving signal integrity.
  • General Purpose Isolation: Used in various general-purpose applications requiring electrical isolation.

Features:

  • High Isolation Voltage: Offers a high isolation voltage between the input and output, ensuring safety and preventing damage from high-voltage transients.
  • Current Transfer Ratio (CTR): Provides a specified current transfer ratio, allowing for efficient signal transfer.
  • Low Input Current: Requires a low input current, simplifying the drive circuit and reducing power consumption.
  • Compact Package: Available in a compact package, saving board space and simplifying design.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental compliance.

Benefits:

  • Enhanced Safety: Galvanic isolation protects control circuits from high-voltage transients, ensuring safety for operators and equipment.
  • Improved Reliability: Reduces noise and prevents ground loops, improving the reliability of electronic systems.
  • Simplified Design: Low input current simplifies the design of the drive circuit.
  • Versatile Application: Suitable for a wide range of isolation and signal transmission applications.
  • Environmental Compliance: RoHS compliance ensures that the device meets environmental standards.

The TLP421(GR-TP1,J) typically operates in a temperature range of -30°C to +100°C. It is available in a DIP-4 package. The GR-TP1 and J suffixes refer to specific taping and testing options related to automated assembly processes and quality control. The TLP421 is a reliable and cost-effective solution for general-purpose isolation needs in diverse electronic applications.

You May Also Be Interested in

Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2672
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess