EN
  • EN
  • DE

AS1/21330HLF

Part No AS1/21330HLF
Manufacturer International Resistive
Catalog OEM Parts (A - B)
Description Wirewound Resistors - Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045986-AS1/21330HLF
Categories OEM Parts(A-B)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS1/21330HLF CAD Model

Description

The AS1/21330HLF is a precision thin film resistor manufactured by International Resistive Company (IRC). This resistor is designed for applications requiring high stability, low noise, and tight tolerance. The 'HLF' designation typically indicates that the resistor is lead-free and RoHS compliant.

Applications

  • Precision instrumentation: Used in equipment requiring accurate and stable resistance values, such as multimeters and calibrators.
  • Medical devices: Employed in medical instruments where reliability and precision are critical.
  • Audio equipment: Used in high-end audio amplifiers and preamplifiers for low-noise performance.
  • Aerospace and defense: Utilized in applications requiring high reliability and stability under extreme environmental conditions.
  • Control systems: Applied in feedback circuits and control loops where precise resistance values are essential.

Features

  • High precision: Offers tight tolerance, ensuring accurate resistance values.
  • Low temperature coefficient of resistance (TCR): Maintains stable resistance values over a wide temperature range.
  • Low noise: Minimizes unwanted noise, crucial for sensitive applications.
  • High stability: Provides long-term stability, ensuring consistent performance over time.
  • Thin film construction: Enables precise control of resistance values and excellent performance characteristics.
  • RoHS compliant: Lead-free construction, adhering to environmental regulations.

Benefits

  • Accurate measurements: Enables precise and reliable measurements in instrumentation and control systems.
  • Stable performance: Ensures consistent performance under varying temperature conditions.
  • Improved signal quality: Minimizes noise and interference in audio and other sensitive applications.
  • Long-term reliability: Provides consistent performance over the lifespan of the equipment.
  • Compliance with environmental standards: Meets RoHS requirements for lead-free construction.

Additional Details

The AS1/21330HLF typically has a resistance value of 133 Ohms. The power rating and voltage rating of the resistor are specified in the datasheet. The operating temperature range and the tolerance are also important parameters to consider when selecting this resistor. IRC provides detailed datasheets with comprehensive electrical and mechanical specifications for the AS1/21330HLF.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
ADI Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess