EN
  • EN
  • DE

TLP3120

Part No TLP3120
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA Photocoupler Photorelay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269769-TLP3120
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3120 CAD Model

Description

The TLP3120 is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It is designed for switching AC or DC loads with electrical isolation between the control input and the load. The TLP3120 uses an LED on the input side to activate a phototriac or MOSFET on the output side, providing a high degree of isolation and eliminating the need for mechanical contacts. This results in faster switching speeds, longer lifespan, and reduced electromagnetic interference (EMI) compared to traditional electromechanical relays.

Applications:

  • Industrial control systems: Switching AC or DC loads in industrial machinery and equipment.
  • Heating, ventilation, and air conditioning (HVAC) systems: Controlling heating elements, fans, and compressors.
  • Lighting control: Switching lights on and off in commercial and residential buildings.
  • Security systems: Activating alarms and other security devices.
  • Motor control: Controlling small motors and actuators.

Features:

  • Solid-state design: Eliminates mechanical contacts for improved reliability and lifespan.
  • High isolation voltage: Provides electrical isolation between the input and output.
  • Low on-state resistance: Minimizes voltage drop and power dissipation when the relay is on.
  • Fast switching speed: Enables rapid switching of loads.
  • Low input current: Requires minimal current to activate the relay.

Benefits:

  • Increased reliability: Solid-state design eliminates wear and tear associated with mechanical contacts.
  • Enhanced safety: High isolation voltage protects control circuits from high-voltage loads.
  • Improved efficiency: Low on-state resistance reduces power dissipation and heat generation.
  • Reduced EMI: Solid-state switching minimizes electromagnetic interference.
  • Longer lifespan: Solid-state relays typically last much longer than electromechanical relays.

The TLP3120 typically utilizes a GaAlAs infrared LED as its input light source, which activates a phototriac or MOSFET on the output side. The output switching element is designed to handle specific voltage and current ratings, so it's crucial to consult the datasheet to ensure that the load is within the device's specifications. External snubbers or transient voltage suppressors (TVS) may be required to protect the SSR from voltage spikes or inductive kickback from the load. The TLP3120's input is compatible with TTL and CMOS logic levels, making it easy to interface with microcontrollers and other digital circuits.

Technical Specifications (Typical):

  • Load Voltage: Up to 400V AC/DC (depending on the specific model)
  • Load Current: Up to 1A AC/DC (depending on the specific model)
  • Isolation Voltage: 3750Vrms or higher
  • Input Current: 5mA (typical)
  • On-State Resistance (Ron): Typically a few ohms or less
  • Operating Temperature: -30°C to +85°C

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess