EN
  • EN
  • DE

TC74LCX86FK

Part No TC74LCX86FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Low-Voltage Quad 2-Input Exclusive OR Gate with 5-V Tolerant Inputs and Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265055-TC74LCX86FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX86FK CAD Model

Description

The TC74LCX86FK is a high-performance, low-voltage CMOS Quad 2-Input Exclusive-OR Gate manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed operation while maintaining the low power consumption characteristic of CMOS technology. The TC74LCX86FK is well-suited for various digital logic applications where exclusive-OR (XOR) functions are required.

Applications

  • Data Encryption: Used in simple encryption algorithms to XOR data with a key.
  • Parity Generation and Checking: Implemented in circuits to generate or check the parity of data streams for error detection.
  • Code Converters: Employed in converting data from one code to another.
  • Arithmetic Logic Units (ALUs): Integrated into ALUs for performing XOR operations.
  • Digital Comparators: Utilized in comparing two binary inputs to determine if they are different.

Features

  • High-Speed Operation: Offers a short propagation delay for fast switching speeds.
  • Low-Voltage Operation: Operates efficiently with low supply voltages, typically around 3.3V.
  • CMOS Technology: Utilizes CMOS technology for minimal power consumption.
  • Quad 2-Input XOR Gate: Contains four independent 2-input XOR gates in one package.
  • TTL Compatibility: Input logic levels are TTL compatible.

Benefits

  • Improved System Performance: The high-speed operation enhances the overall speed of digital circuits.
  • Energy Efficiency: Low voltage operation and CMOS technology contribute to low power consumption.
  • Simplified Design: The quad configuration allows multiple XOR operations in one IC, reducing component count.
  • Versatile Applications: Suitable for a wide range of digital logic applications requiring XOR functionality.
  • Compact Footprint: Typically available in small surface-mount packages, saving board space.

Additional Details

The TC74LCX86FK generally operates within a supply voltage range of 2.0V to 3.6V. The propagation delay typically falls within a few nanoseconds, depending on the operating voltage and load conditions. The device is commonly available in surface-mount packages such as SSOP or TSSOP. The operating temperature range usually spans from -40°C to +85°C. The input and output pins are designed to interface seamlessly with other logic families, enhancing its versatility in system design. Each of the four XOR gates operates independently, providing flexibility in circuit configuration. XOR gates output a logic high only when one of the inputs is high, and the other is low; otherwise, the output is low.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess