EN
  • EN
  • DE

TLP292-4(GB-TP E(T

Part No TLP292-4(GB-TP E(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843782-TLP292-4(GB-TP E(T
Ultra Librarian 3D Model Ultra Librarian TLP292-4(GB-TP E(T CAD Model

Description

The TLP292-4(GB-TP E(T) is a quad-channel Photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of four independent infrared LEDs optically coupled to phototransistors within a single package. This provides a compact solution for multiple channel isolation in various applications, enhancing safety and reducing noise.

Applications:

  • Programmable Logic Controllers (PLCs): Providing isolated input and output channels.
  • Industrial Automation: Isolating control signals in motor drives, inverters, and other industrial equipment.
  • Measurement and Control Systems: Isolating sensor signals from control circuitry.
  • Power Supplies: Providing feedback isolation and control signal isolation in switching power supplies.
  • Medical Equipment: Isolating sensitive patient monitoring circuits.

Features:

  • Quad-Channel Configuration: Four independent isolation channels in one package, saving board space.
  • High Isolation Voltage: Provides strong electrical isolation between input and output.
  • Low Input Current: Reduces power consumption.
  • High Current Transfer Ratio (CTR): Efficient signal transfer.
  • Compact Package: Space-saving design for high-density applications.
  • Safety Certifications: Meets UL and other relevant safety standards.

Benefits:

  • Space Savings: Integrating four channels into one package reduces board size.
  • Enhanced Safety: Provides electrical isolation, protecting circuits and personnel from high voltages.
  • Improved Noise Immunity: Reduces the impact of electrical noise on signal integrity.
  • Design Simplification: Simplifies circuit design by reducing the number of discrete components.
  • Reliable Performance: Ensures consistent and stable operation in various environments.

Additional Details:

The TLP292-4(GB-TP E(T) is designed to provide a high level of electrical isolation, typically in the kilovolt range. The Current Transfer Ratio (CTR) is an important parameter to consider during the design phase. The 'GB-TP E(T' suffix likely indicates specific package types, testing conditions, and pin configurations. As with other photocouplers, switching speed limitations should be considered for high-frequency applications. The device is commonly used to isolate digital signals in noisy environments.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6258 $50.0640
195+ $0.5135 $100.1325
305+ $0.4974 $151.7070
420+ $0.4814 $202.1880
540+ $0.4653 $251.2620
720+ $0.4172 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess