The TPSV337K010R0400 is a surface-mount solid electrolytic capacitor manufactured by AVX Corporation. It is part of the TPS series, known for its robust performance and reliability in various applications. This particular capacitor is designed to offer a combination of high capacitance, low ESR (Equivalent Series Resistance), and stable performance across a wide range of temperatures and frequencies.
Applications
- DC-DC converters
- Power management circuits
- Bulk capacitance in power supplies
- Filtering in electronic circuits
- High ripple current applications
Features
- Surface Mount Device (SMD)
- Solid Electrolyte (Polymer)
- Low ESR
- High Capacitance Retention at High Frequency
- Stable Electrical Performance Over Temperature
- RoHS Compliant
Benefits
- Improved power supply efficiency due to low ESR
- Reduced voltage ripple in DC-DC converters
- Extended operating life due to stable performance
- Smaller footprint compared to traditional capacitors
- Enhanced reliability in harsh environments
Additional Details
The TPSV337K010R0400 features a capacitance of 330µF (microfarads) with a tolerance of ±10%. It has a voltage rating of 10V DC. The ESR is rated at 400 mΩ (milliohms). The operating temperature range spans from -55°C to +105°C. The case size is a standard EIA 2917 (7343 metric). Utilizing a solid polymer electrolyte the component ensures excellent electrical stability and eliminates the risk of drying out, ensuring long-term reliability. The low ESR enables handling of high ripple currents, making it suitable for power applications requiring efficient energy storage and filtering. It's crucial to consult the datasheet for derating information and a detailed overview of performance characteristics across various operating conditions.