EN
  • EN
  • DE

TLP291(V4GLTR,SE(T

Part No TLP291(V4GLTR,SE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocplr SO4 Ctr 100-200%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971058-TLP291(V4GLTR,SE(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP291(V4GLTR,SE(T CAD Model

Description

The TLP291(V4GLTR,SE(T is a small outline transistor optocoupler manufactured by Toshiba Semiconductor and Storage. It consists of an infrared emitting diode optically coupled to a phototransistor. This optocoupler provides electrical isolation between the input and output circuits, making it suitable for a wide range of applications requiring signal transfer without direct electrical connection. The '(V4GLTR,SE(T' likely denotes specific characteristics such as packaging, gain ranking, or other parameters.

Applications

  • Programmable Logic Controllers (PLCs): Used for input/output isolation in PLCs.
  • Motor Control Circuits: Employed for isolating control signals in motor control systems.
  • Power Supply Circuits: Found in power supply circuits for feedback isolation.
  • Digital Logic Isolation: Used for isolating digital logic circuits from noisy environments.
  • Industrial Equipment: Employed in industrial equipment for signal isolation and protection.
  • Consumer Electronics: Utilized in various consumer electronic devices for safety and noise isolation.

Features

  • Electrical Isolation: Provides high voltage electrical isolation between input and output.
  • Small Outline Package: Compact package suitable for high-density PCB layouts.
  • High Current Transfer Ratio (CTR): Efficient transfer of current from input to output.
  • Low Input Current: Requires low input current for activation.
  • High Collector-Emitter Voltage: Supports high collector-emitter voltage.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits

  • Enhanced Safety: Provides electrical isolation, protecting circuits and users from high voltage hazards.
  • Noise Immunity: Isolates circuits from electrical noise, improving signal integrity.
  • Simplified Circuit Design: Simplifies circuit design by providing a reliable isolation barrier.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Efficient Signal Transfer: High CTR ensures efficient signal transfer with minimal power loss.
  • Prevents ground loops: Isolation prevents ground loop issues between devices.

Additional Details

The TLP291 typically has a specified isolation voltage, current transfer ratio, and switching speed. Detailed specifications, including input forward voltage, output collector current, and isolation characteristics, can be found in the manufacturer's datasheet. Its reliable isolation and efficient signal transfer make it a popular choice for various isolation applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0583
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Vishay
Diode Cyl Tape
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess